EN
  • EN
  • DE

FIDO5200CBCZ

Part No FIDO5200CBCZ
Manufacturer Analog Devices Inc.
Catalog Interface - Controllers
Description IC ETHERNET SWITCH MII 144BGA / Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 144-CSPBGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Analog Devices Inc.
Package Tray
Protocol Ethernet
Function Switch
Interface MII, RMII
Standards IEEE 802.3, 10/100 Base-T/TX PHY
Voltage - Supply 1.2V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Package / Case 144-LFBGA, CSPBGA
Supplier Device Package 144-CSPBGA (10x10)
Base Product Number FIDO5200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Names 505-FIDO5200CBCZ,FIDO5200CBCZ-ND,-2735-FIDO5200CBCZ
Standard Package 1
Win Source Part Number 1029239-FIDO5200CBCZ
Ultra Librarian 3D Model Ultra Librarian FIDO5200CBCZ CAD Model

Description

Analog Devices Inc. FIDO5200CBCZ Product Overview

The FIDO5200CBCZ is a state-of-the-art REM switch designed by Analog Devices Inc., which specializes in providing robust and high-performance solutions for industrial Ethernet applications. This product is part of ADI's innovative portfolio that aims to facilitate real-time Ethernet communications across various industrial environments.

Key Features

  • Real-Time Ethernet Multi-Protocol (REM) Switch: The FIDO5200CBCZ supports multiple real-time Ethernet protocols, making it versatile for integration into different industrial network configurations.
  • Configurable Ports: It features configurable ports that can be tailored to meet the specific needs of your network, ensuring efficient and reliable communication.
  • High-Speed Data Transfer: With its capability to handle high-speed data transfer, this device is ideal for applications that require fast and efficient communication.
  • Low Latency: The product is designed to minimize network latency, which is crucial for time-sensitive industrial processes.
  • Robustness: The FIDO5200CBCZ is engineered to withstand the harsh conditions typically found in industrial settings, ensuring long-term reliability and performance.

Applications

  • Factory Automation
  • Process Control Systems
  • Robotics
  • Industrial Networking
  • Embedded Systems

Technical Specifications

The FIDO5200CBCZ is built with advanced technology to meet the rigorous demands of industrial applications. It operates efficiently across a wide range of temperatures and has an impressive power tolerance, making it suitable for various operating conditions.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the FIDO5200CBCZ is no exception. It is manufactured to meet high standards, ensuring that it delivers consistent performance and durability.

Conclusion

The FIDO5200CBCZ from Analog Devices Inc. represents a significant advancement in industrial Ethernet technology. Its ability to support multiple protocols, coupled with its high-speed data handling and low latency, makes it an invaluable component for modern industrial networks. Its robust design and ADI's reputation for quality make this product a reliable choice for any application requiring a high-performance Ethernet switch.

You May Also Be Interested in

Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4505 $65.8020
8+ $13.4978 $107.9824
12+ $13.0760 $156.9120
16+ $12.6542 $202.4672
21+ $12.2324 $256.8804
28+ $10.9670 $307.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess