EN
  • EN
  • DE

MAX9209EUM+D

Part No MAX9209EUM+D
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER PROG 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Serializer
Data Rate 1.785Gbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 21
Number of Outputs 3
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 1071658-MAX9209EUM+D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX9209
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX9209EUM+D CAD Model

Description

The MAX9209EUM+D is a state-of-the-art high-speed low-voltage differential signaling (LVDS) serializer integrated circuit from Maxim Integrated. This advanced component is designed to facilitate the serialization of parallel data, enabling high-speed, low-power data transmission over long distances with minimal electromagnetic interference (EMI).

Key Features

  • High-Speed Operation: The MAX9209EUM+D can serialize data at rates up to 10Mbps to 650Mbps, making it suitable for a variety of high-speed data communication applications.
  • Low-Power Consumption: With its LVDS technology, the device ensures low power dissipation, which is critical for battery-operated and power-sensitive applications.
  • Reduced EMI: The differential nature of the LVDS outputs minimizes EMI, a crucial advantage in noise-sensitive environments.
  • Flexible Data Widths: The serializer supports flexible data widths, accommodating a range of input data formats.
  • Integrated Termination Resistors: On-chip termination resistors simplify PCB design and reduce external component count, saving space and cost.
  • Flow-Through Pinout: A flow-through pinout design assists in the ease of PCB layout, allowing for straightforward connections between the serializer and the data source.

Applications

The MAX9209EUM+D is ideal for applications that require the transfer of high-speed digital data with integrity and reliability. It is commonly used in:

  • Flat-panel displays
  • Automotive infotainment and driver assistance systems
  • High-definition video and camera systems
  • Telecommunication infrastructure
  • Industrial control and automation systems

Technical Specifications

The device comes in a 48-pin TSSOP package and operates over a wide temperature range, making it suitable for various industrial and automotive environments. It is also lead-free and RoHS compliant, adhering to environmental regulations and standards for electronic components.

With its robust design and high-speed capabilities, the MAX9209EUM+D from Maxim Integrated is an excellent choice for designers looking to improve data transmission efficiency and reduce system complexity.

You May Also Be Interested in

THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8783 $63.0264
18+ $6.4645 $116.3610
28+ $6.2624 $175.3472
39+ $6.0603 $236.3517
50+ $5.8582 $292.9100
66+ $5.2529 $346.6914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess