EN
  • EN
  • DE

DS92LV1023TMSA/NOPB

Part No DS92LV1023TMSA/NOPB
Manufacturer National Semiconductor (TI)
Catalog Interface - Serializers, Deserializers
Description 1 FUNC, 1 DRIVER, PDSO28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Function Serializer
Data Rate 660Mbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 10
Number of Outputs 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number DS92LV1023
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 587036-DS92LV1023TMSA/NOPB
Ultra Librarian 3D Model Ultra Librarian DS92LV1023TMSA/NOPB CAD Model

Description

The DS92LV1023TMSA/NOPB is a serializer integrated circuit (IC) designed for high-speed data transmission manufactured by National Semiconductor (TI).

  • Category: Interface - Serializers, Deserializers
  • Data Rate: 660Mbps
  • Inputs: 10
  • Output: 1 LVDS
  • Voltage Supply: 3V to 3.6V
  • Mounting Type: Surface Mount
  • Temperature Range: -40°C to 85°C
  • Product Status: Active
  • Packaging: Bulk

You May Also Be Interested in

Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7119 $61.6952
19+ $6.3282 $120.2358
29+ $6.1307 $177.7903
39+ $5.9321 $231.3519
51+ $5.7346 $292.4646
68+ $5.1421 $349.6628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess