EN
  • EN
  • DE

V62/09624-01YE

Part No V62/09624-01YE
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description C2000 ENHANCED PRODUCT 32-BIT MC / C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit 150MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Delfino™
Package Tape & Reel
Core Processor C28x
Core Size 32-Bit
Speed 150MHz
Connectivity CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 68K x 8
Voltage - Supply (Vcc/Vdd) 1.805V ~ 1.995V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Standard Package 1
Win Source Part Number 1352062-V62/09624-01YE
Ultra Librarian 3D Model Ultra Librarian V62/09624-01YE CAD Model

Description

Product Overview: Texas Instruments V62/09624-01YE

The Texas Instruments V62/09624-01YE is a robust, high-performance integrated circuit designed for a wide range of applications. This precision-engineered component from Texas Instruments, a leader in semiconductor solutions, delivers reliability and efficiency, making it an ideal choice for designers and engineers looking to enhance their electronic projects.

Key Features

  • High Quality: Manufactured by Texas Instruments, this product is built to the highest standards, ensuring consistent performance and longevity.
  • Versatile Applications: Suitable for various applications, including industrial, automotive, communication, and consumer electronics, the V62/09624-01YE offers a flexible solution for your design needs.
  • Advanced Technology: Incorporating the latest in semiconductor technology, this component provides superior functionality that can meet the demands of modern electronic systems.
  • Energy Efficient: Designed with power-saving features, the V62/09624-01YE helps reduce overall energy consumption, making it an environmentally friendly choice.
  • Easy Integration: With its standard footprint, the V62/09624-01YE can be easily integrated into existing designs, simplifying the development process and accelerating time-to-market.

Specifications

The V62/09624-01YE boasts an impressive set of specifications that make it suitable for a broad range of applications. It is designed to operate within a specific range of temperatures and voltages, ensuring stability and reliability under various environmental conditions. Additionally, its compact size allows for easy incorporation into space-constrained designs without compromising performance.

Applications

With its adaptability and high performance, the V62/09624-01YE is an excellent choice for a multitude of electronic applications. Whether you are developing sophisticated industrial control systems, automotive electronics, communication devices, or consumer electronics, this Texas Instruments product provides the quality and reliability that your projects require.

Support and Resources

Texas Instruments provides comprehensive support and resources for the V62/09624-01YE, including detailed datasheets, application notes, and design resources. Customers can access these materials through the Texas Instruments website or by contacting their support team directly, ensuring that they have all the information needed to utilize this component effectively in their designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess