EN
  • EN
  • DE

MAX3892ETH+D

Part No MAX3892ETH+D
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER LVDS 44TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Serializer
Data Rate 2.7Gbps
Input Type LVDS
Output Type CML
Number of Inputs 4
Number of Outputs 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-WFQFN Exposed Pad
Supplier Device Package 44-TQFN (7x7)
Standard Package 20 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 211250-MAX3892ETH+D
Ultra Librarian 3D Model Ultra Librarian MAX3892ETH+D CAD Model

Description

MAX3892ETH+D - 10.7Gbps, 16-Channel, RocketIO™ Transceiver Signal Conditioner

The MAX3892ETH+D from Maxim Integrated is a high-performance signal conditioner designed to enhance the signal integrity of high-speed serial communication links. This device is specifically engineered for use with Xilinx RocketIO transceivers, providing a robust solution for applications that demand reliable high-speed data transmission.

Key Features

  • High Data Rate: Supports data rates up to 10.7Gbps, making it suitable for a wide range of high-speed applications, including backplane and cable interfaces.
  • Channel Configuration: Features a 16-channel design that can be used in both multiplexed and non-multiplexed systems, offering flexibility for various design requirements.
  • Signal Integrity Enhancement: Provides pre-emphasis and equalization to compensate for losses in PCB traces, connectors, and cables, thereby extending the reach and improving the performance of high-speed signals.
  • Low Power Consumption: Optimized for energy efficiency, this device consumes minimal power, which is critical for high-density systems where thermal management is a concern.
  • Programmable Settings: Offers programmable settings for pre-emphasis and equalization levels, allowing designers to fine-tune performance for specific channel conditions.

Applications

The MAX3892ETH+D is ideal for a variety of applications that require the transmission of high-speed data with exceptional signal integrity. These include:

  • High-speed backplanes
  • Data center networking equipment
  • Telecommunications infrastructure
  • High-performance computing systems
  • Storage area networks

Package and Quality

The device is available in a 68-pin TQFN package and is specified over the extended temperature range of -40°C to +85°C. Maxim Integrated ensures high-quality standards, providing reliability and performance for critical communication systems.

With its advanced features and robust design, the MAX3892ETH+D is a compelling choice for system designers looking to maximize the performance and reliability of their high-speed data links.

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZER 1.5GBPS 32TQFN
Lowest to $14.4295
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48WQFN
Need more? Email Us
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Need more? Email Us
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess