EN
  • EN
  • DE

SN65HVS883PWPR

Part No SN65HVS883PWPR
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 8 CHAN 28-HTSSOP / 24 V, Eight-Channel Digital-Input Serializer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Serializer
Data Rate 1Mbps
Input Type Parallel
Output Type Serial
Number of Inputs 8
Number of Outputs 1
Supply Voltage (V) 10V ~ 34V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-HTSSOP
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807013-SN65HVS883PWPR
Ultra Librarian 3D Model Ultra Librarian SN65HVS883PWPR CAD Model

Description

Product Overview: SN65HVS883PWPR by Texas Instruments

The SN65HVS883PWPR is a robust, octal-channel digital-input serializer designed by Texas Instruments to cater to industrial digital input modules that require a high-voltage interface. This integrated circuit is well-suited for applications that involve interfacing with 24V digital input signals commonly found in programmable logic controllers (PLCs), distributed control systems, and other industrial automation equipment.

Key Features

  • High-Voltage Tolerance: Each input channel can tolerate up to 34V, making it ideal for interfacing with high-voltage industrial signals.
  • Adjustable Thresholds: The device includes configurable input thresholds via an external voltage reference, allowing for flexible adaptation to different logic levels.
  • Integrated Diagnostics: Built-in diagnostic features facilitate the detection of system faults such as wire breaks, ensuring reliable operation and simplifying system maintenance.
  • Serial Interface: The SN65HVS883PWPR features a SPI-compatible serial interface which aids in reducing the number of isolation channels, thereby minimizing the cost and complexity of system design.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, ensuring performance under extreme conditions.

Applications

The device is particularly useful in industrial applications where high-voltage digital inputs need to be converted to a low-voltage serial output. These applications include:

  • Programmable Logic Controllers (PLCs)
  • Distributed Control Systems (DCS)
  • Industrial Input Modules
  • Factory Automation and Process Control

Package and Quality

The SN65HVS883PWPR comes in a TSSOP-16 (Thin Shrink Small Outline Package) which is a space-saving package ideal for compact industrial designs. Texas Instruments ensures high-quality manufacturing standards, and the device is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
Need more? Email Us
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3138 $51.7656
29+ $3.5395 $102.6455
44+ $3.4289 $150.8716
61+ $3.3183 $202.4163
78+ $3.2077 $250.2006
105+ $2.8759 $301.9695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess