EN
  • EN
  • DE

TMDSADP1414-ISO

Part No TMDSADP1414-ISO
Manufacturer Texas Instruments
Catalog Development Boards, Kits, Programmers - Accessories
Description ADAPTER FOR JTAG EMULATOR / XDS510, XDS560 - Emulator Target Package Adapter
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Accessory Type Emulator Target Package Adapter
For Use With/Related Products XDS510, XDS560
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341789-TMDSADP1414-ISO
Ultra Librarian 3D Model Ultra Librarian TMDSADP1414-ISO CAD Model

Description

The TMDSADP1414-ISO is a state-of-the-art digital isolator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust component is engineered to provide signal isolation with high data integrity, making it an essential building block for industrial, medical, and other applications where signal isolation is critical for safety and performance.

Featuring Texas Instruments' proprietary Capacitive Isolation technology, the TMDSADP1414-ISO offers a combination of high-speed data transmission and galvanic isolation. This technology ensures that the device can effectively block high voltages and noise from one part of the system while allowing data to pass through with minimal signal distortion.

The TMDSADP1414-ISO boasts a wide operating temperature range, making it suitable for harsh environments. Its robust design ensures reliable performance under extreme conditions, which is paramount for mission-critical applications in industrial automation, motor control, and power supplies.

Key features of the TMDSADP1414-ISO include:

  • High Isolation Voltage: This isolator can withstand voltages up to several kilovolts, providing a high degree of protection against voltage spikes and surges.
  • High-Speed Data Transfer: With the capability to transfer data at high speeds, it ensures that communication between isolated circuits is both rapid and reliable.
  • Low Power Consumption: Designed for efficiency, the TMDSADP1414-ISO consumes minimal power, which is critical for energy-sensitive applications.
  • Robustness: The device's immunity to electromagnetic interference (EMI) and its ability to operate in a wide temperature range make it a rugged choice for industrial environments.

The TMDSADP1414-ISO is not just a component; it's a guarantee of safety and reliability. Its integration into your systems will ensure that your electronic designs meet the highest standards of isolation and data integrity. Texas Instruments' commitment to quality and innovation is embodied in this digital isolator, making it the preferred choice for engineers and designers worldwide.

You May Also Be Interested in

Sensirion AG
EXTENSION CABLE FOR SEK-SCD30
Need more? Email Us
SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
Need more? Email Us
MikroElektronika
BOARD LCD 2X16
Need more? Email Us
OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us
Amd
CARD EVAL AMS101
Need more? Email Us
Amd
USB DONGLE AMD LICENSE CERT ID
Need more? Email Us
Texas Instruments
MOTOR PERM MAGNET SYNCH
Need more? Email Us
Infineon Technologies
PSOC EMU POD FEET FOR 8-SOIC / CY8C24123-24SI - Emulator Foot Kit
Need more? Email Us
Microchip Technology
ADAPTER PERSON ICE50 ATMEGA169 / mega169 TQFP - ICE50 Personality Adapter
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess