EN
  • EN
  • DE

EZ430-T2012

Part No EZ430-T2012
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description BOARD TARGET FOR EZ430-F2013 / MSP430F2012 Microcontroller Evaluation Board 128B RAM 2KB Flash
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series MSP430F2
Board Type Evaluation Platform
Type MCU 16-Bit
For Use With/Related Products MSP430F2012
Mounting Fixed
Contents Board(s)
Win Source Part Number 789524-EZ430-T2012
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name EZ430-T2012
Introduction Date January 01, 2000
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian EZ430-T2012 CAD Model

Description

The EZ430-T2012 is a comprehensive development tool from Texas Instruments designed for engineers and hobbyists alike to streamline the process of developing and debugging applications for the MSP430 microcontroller series. This tool is an essential asset for those looking to harness the power of MSP430 microcontrollers in their embedded projects.

Key Features

  • Integrated Development Environment (IDE): The EZ430-T2012 comes with a user-friendly IDE that simplifies coding, compiling, and debugging. It supports a full-featured code editor, project management tools, and easy access to MSP430 hardware resources.
  • USB Debugging Interface: The development tool includes a USB debugging interface that allows for a seamless connection between the development board and a PC. This facilitates real-time in-system programming and debugging without the need for additional hardware.
  • Target Board: Equipped with an MSP430F2012 microcontroller, the target board is a compact, versatile platform suitable for various applications, from simple to complex systems.
  • Energy Efficient: The MSP430 microcontroller family is renowned for its ultra-low power consumption, making the EZ430-T2012 ideal for battery-powered and portable applications.
  • Expandability: The development tool offers expansion capabilities through its 14-pin connector, allowing the addition of other application-specific modules and components.

Applications

The EZ430-T2012 is an excellent choice for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Wireless Networking
  • Industrial Control Systems
  • Medical Devices
  • Home Automation

Technical Specifications

At the heart of the EZ430-T2012 is the MSP430F2012 microcontroller, which features:

  • 16-bit RISC Architecture
  • 1KB + 256B Flash Memory
  • 128B RAM
  • Built-in 16-bit Timer
  • 10-bit A/D Converter
  • Various I/O and Peripheral Options

With its rich set of features, ease of use, and energy efficiency, the EZ430-T2012 from Texas Instruments is an invaluable tool for anyone looking to explore the capabilities of MSP430 microcontrollers or bring their embedded projects to life.

You May Also Be Interested in

Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess