EN
  • EN
  • DE

SN65HVD54DR

Part No SN65HVD54DR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH OUTPUT FULL-DUPLEX RS-485 DRIVERS AND RECEIVERS | IC TXRX RS-485 3.3V 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 5Mbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number SN65HVD54
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1252754-SN65HVD54DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65HVD54DR CAD Model

Description

Product Overview: SN65HVD54DR by Texas Instruments

The SN65HVD54DR is a robust differential transceiver component from Texas Instruments, designed for bidirectional data communication on multipoint bus transmission lines. It is part of the industry-leading SN65HVD series, which is well-known for its reliability and performance in demanding applications.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD54DR offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring durability and resilience in harsh environments.
  • High-Speed Operation: This transceiver is capable of operating at speeds up to 1 Mbps, making it suitable for high-speed data transmission requirements.
  • Wide Supply Range: It operates over a wide supply range, from 3.3V to 5V, providing flexibility in various system designs and applications.
  • Low Power Consumption: Designed for energy efficiency, the SN65HVD54DR features a low standby current, reducing power consumption when the device is not actively transmitting.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection prevents the device from overheating, thereby enhancing its reliability and lifespan.
  • Fail-Safe Receiver: The device ensures a fail-safe receiver output when the bus is open, shorted, or idle, which increases system safety and robustness.

Applications

The SN65HVD54DR is ideal for a wide range of applications that require robust and reliable data transmission. It is commonly used in industrial control systems, building automation, factory automation, and networked sensors. Its high-speed capabilities and ESD protection make it particularly well-suited for environments where electrical noise and disturbances are prevalent.

Package and Quality

Encased in an 8-pin SOIC package, the SN65HVD54DR is designed for easy integration into printed circuit boards (PCBs). Texas Instruments ensures the highest quality standards, and the device is RoHS compliant, adhering to environmental regulations and industry-specific requirements.

Conclusion

With its combination of high-speed data transfer, robust protection features, and flexible power supply range, the SN65HVD54DR from Texas Instruments stands out as a superior choice for designers looking to implement reliable communication in their systems. Its adherence to stringent quality standards further cements its position as a trusted component in the electronics market.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4285 $54.2850
23+ $4.4541 $102.4443
35+ $4.3149 $151.0215
48+ $4.1758 $200.4384
62+ $4.0366 $250.2692
83+ $3.6190 $300.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,637 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess