Microchip Technology's PIC16F616T-I/SL Microcontroller
The PIC16F616T-I/SL is a versatile 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications within the embedded systems domain. This compact, yet powerful, integrated circuit is part of the popular PIC16F family, known for their ease of use and robust performance.
At the heart of the PIC16F616T-I/SL lies a high-performance RISC CPU with a rich feature set that includes:
- Program Memory Type: Flash, with 3.5KB of memory size which is ample for small to medium complexity programs.
- EEPROM Memory: 256 bytes, providing enough space for data storage that needs to persist across power cycles.
- RAM Bytes: 128 bytes, ensuring smooth operation and data handling within applications.
- Speed: Operating at a maximum frequency of 20MHz, this microcontroller is suitable for tasks requiring quick processing and responsiveness.
- I/O Pins: The device comes with 12 I/O pins, offering flexibility in interfacing with various peripherals and sensors.
- Communication: It supports serial communication protocols such as USART, providing easy integration with other devices and systems.
- Timers: It includes two 8-bit timers and one 16-bit timer, aiding in precise event timing and pulse width modulation (PWM) for tasks like motor control.
- Analog-to-Digital Converter (ADC): The built-in 10-bit ADC with up to 9 channels allows for accurate conversion of analog signals to digital data, useful for sensor interfacing and data acquisition.
- Temperature Range: The operating temperature range of -40°C to +125°C makes it suitable for harsh environments.
- Package: It comes in a 14-SOIC package, which is ideal for space-constrained applications.
The PIC16F616T-I/SL is also equipped with special features such as Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and Brown-out Reset (BOR). These features enhance the reliability and stability of applications by providing protection against unexpected conditions.
Whether you are designing consumer electronics, automotive systems, industrial controls, or IoT devices, the PIC16F616T-I/SL provides a cost-effective and efficient solution for your microcontroller needs. Its robustness, coupled with Microchip's comprehensive development tools, makes it an excellent choice for both beginners and seasoned professionals.