The SN65ELT20DGK is a high-performance differential line driver and receiver pair from Texas Instruments, designed to meet the stringent requirements of high-speed data communication systems. This integrated circuit is part of TI's interface portfolio and is specifically engineered to operate at signaling rates up to 200 Mbps.
Key Features
- High-Speed Operation: Capable of handling data rates up to 200 Mbps, making it suitable for a variety of demanding applications.
- Differential Signaling: Utilizes low-voltage differential signaling (LVDS) technology to achieve high-speed data transmission with reduced noise and power consumption.
- Interoperability: Conforms to the TIA/EIA-644 LVDS standard, ensuring compatibility with other standard LVDS products.
- Robust Design: Features fail-safe circuitry that ensures a logic high output level when the inputs are left open, shorted, or terminated but undriven, enhancing the reliability of the system.
- Power Efficiency: Operates with a single 3.3V power supply, which minimizes power dissipation and is suitable for power-sensitive applications.
- Flexible Packaging: Available in the compact 8-pin DGK package, which is ideal for space-constrained applications.
Applications
The SN65ELT20DGK is a versatile component that can be used in a wide array of applications, including:
- Backplane interconnects
- Cable drivers and receivers
- Clock distribution networks
- Networking switches and routers
- Data transmission systems requiring high-speed differential signaling
Technical Specifications
Parameter
Value
Signaling Rate
Up to 200 Mbps
Power Supply
3.3V ± 0.3V
Package Type
8-pin DGK
Operating Temperature
-40°C to +85°C
Standard Compliance
TIA/EIA-644 LVDS
For engineers and designers looking for a reliable and efficient solution for high-speed differential data transmission, the SN65ELT20DGK from Texas Instruments offers a compelling set of features and performance characteristics that make it an excellent choice for a wide range of applications.