EN
  • EN
  • DE

MC10H125FNR2

Part No MC10H125FNR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 4
Input Signal MECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number 10H125
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1217255-MC10H125FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H125FNR2 CAD Model

Description

ON Semiconductor MC10H125FNR2 Product Overview

The ON Semiconductor MC10H125FNR2 is a high-performance, quad translator device designed to meet the demanding requirements of fast data transmission and signal processing applications. This device is part of ON Semiconductor's MC10 series, known for its robustness and reliability in various electronic circuits.

Key Features

  • Quad Translator: The MC10H125FNR2 features four independent translator circuits on a single chip, providing efficient and compact solutions for converting signals within a system.
  • MECL 10H Series Logic: This product utilizes the MECL 10H series logic, which is well-suited for high-speed, low-power consumption applications, ensuring optimal performance in critical environments.
  • High-Speed Performance: With its capability to handle fast signal processing, the MC10H125FNR2 is an ideal choice for applications requiring swift data handling and processing.
  • Power Supply Range: The device operates over a wide power supply range, accommodating various system requirements and enhancing its versatility in different circuit designs.
  • Temperature Range: It is designed to operate over an extended temperature range, making it suitable for use in industrial environments where temperature conditions can be challenging.
  • Packaging: The MC10H125FNR2 comes in a PLCC-20 package, offering a compact footprint and ease of integration into existing and new designs.

Applications

The versatility of the MC10H125FNR2 makes it an excellent choice for a wide range of applications, including but not limited to:

  • Data transmission systems
  • Signal processing equipment
  • High-speed logic circuits
  • Communication infrastructure
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC10H125FNR2 is no exception. It is manufactured with precision and subjected to rigorous testing to ensure it meets the high standards of performance and reliability that customers expect from ON Semiconductor products.

You May Also Be Interested in

ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0285 $50.1425
13+ $8.2286 $106.9718
19+ $7.9714 $151.4566
26+ $7.7143 $200.5718
34+ $7.4571 $253.5414
45+ $6.6857 $300.8565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess