EN
  • EN
  • DE

SY100ELT23ZG

Part No SY100ELT23ZG
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR PECL TTL DFF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1104282-SY100ELT23ZG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100ELT23ZG CAD Model

Description

Product Overview: SY100ELT23ZG

The SY100ELT23ZG is a high-performance, dual differential PECL-to-TTL translator manufactured by Microchip Technology. Designed for use in applications requiring the translation of a 5V differential PECL (Positive Emitter-Coupled Logic) input signal to a TTL (Transistor-Transistor Logic) output level, this device is an essential component in digital communication and signal processing where interfacing between different logic families is necessary.

Key Features

  • High-Speed Operation: The SY100ELT23ZG is capable of handling high-frequency signals, making it suitable for high-speed data transmission and clock distribution networks.
  • Compatibility: This translator is designed to be compatible with PECL 100K and 10KH logic levels, ensuring seamless integration with existing PECL circuits.
  • Power Supply: It operates with a single 5V power supply, which simplifies the power design of mixed-voltage systems.
  • Output Enable Function: The inclusion of an output enable function allows the outputs to be put into a high-impedance state, which is useful for multiplexing and bus-sharing applications.
  • Temperature Range: The device is specified for the industrial temperature range, ensuring reliable performance in a variety of environmental conditions.
  • Package: Available in a compact, surface-mount SOIC-8 package, the SY100ELT23ZG saves board space and is suitable for densely packed PCBs.

Applications

The SY100ELT23ZG is ideal for use in various high-speed digital systems, including:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Data acquisition and measurement systems
  • Computer motherboards and peripheral devices
  • Test and laboratory equipment

With its robust design and high-speed capabilities, the SY100ELT23ZG from Microchip Technology is a versatile solution for interfacing between PECL and TTL logic levels in a wide array of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3931 $50.2551
51+ $1.9636 $100.1436
79+ $1.9022 $150.2738
109+ $1.8408 $200.6472
141+ $1.7795 $250.9095
189+ $1.5954 $301.5306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess