EN
  • EN
  • DE

74AVCH2T45DC,125

Part No 74AVCH2T45DC,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Translators, Level Shifters
Description IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.8V to 3.6V
Voltage - VCCB 0.8V to 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 500Mbps
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP, US8
Win Source Part Number 1007869-74AVCH2T45DC,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AVCH2T45DC,125 CAD Model

Description

The Nexperia 74AVCH2T45DC,125 is a voltage level translator integrated circuit with a data rate of 500Mbps and a bidirectional channel type.

  • Manufacturer: Nexperia
  • Data Rate: 500Mbps
  • Channel Type: Bidirectional
  • Channels Per Circuit: Two
  • Mounting Type: SMD (SMT)
  • Output Type: Tri-State, Non-Inverted
  • Category: Integrated Circuits
  • Input and Output Signals: Not Specified
  • Voltage Range VCCA: 0.8V to 3.6V
  • Voltage Range VCCB: 0.8V to 3.6V
  • Package: 8-VSSOP, US8
  • Operating Temperature Range: -40°C to 125°C (TA)
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $25.8444
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.2843

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5865 $52.7850
210+ $0.4813 $101.0730
325+ $0.4662 $151.5150
445+ $0.4512 $200.7840
575+ $0.4361 $250.7575
770+ $0.3910 $301.0700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess