EN
  • EN
  • DE

SN65176BPE4

Part No SN65176BPE4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DIFFERENTIAL BUS TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252581-SN65176BPE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65176BPE4 CAD Model

Description

The SN65176BPE4 is a robust differential bus transceiver designed by Texas Instruments to facilitate bidirectional communication on balanced transmission lines. It is a part of the industry-standard 65176 product line, which is known for its reliability and performance in demanding applications.

Key Features

  • Interface Type: The device supports the RS-485 and RS-422 communication protocols, which are widely used for serial data transmission.
  • Dual Driver and Receiver: The SN65176BPE4 includes both a driver and a receiver, allowing for half-duplex communication.
  • High-Speed Operation: This transceiver is capable of transmitting data at speeds up to 10 Mbps, making it suitable for high-speed data applications.
  • Wide Common-Mode Range: It operates over a wide common-mode voltage range, which enhances data transmission reliability in electrically noisy environments.
  • Thermal Shutdown Protection: The device incorporates thermal shutdown protection to prevent damage from excessive power dissipation.
  • ESD Protection: It features an ESD protection circuitry, which guards against electrostatic discharge events.
  • Multiple Package Options: The SN65176BPE4 is available in a DIP-8 package, providing flexibility for various PCB layouts.

Applications

The versatility of the SN65176BPE4 makes it an ideal choice for a broad range of applications. It is commonly used in industrial control systems, networked devices within buildings, telecommunication infrastructure, and any system requiring robust data communication over long distances or in noisy environments.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65176BPE4 is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring that it can withstand the rigors of real-world applications. Whether you are designing a new system or upgrading an existing one, the SN65176BPE4 provides the performance and dependability that engineers expect from Texas Instruments products.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8469 $55.4070
70+ $1.5155 $106.0850
105+ $1.4681 $154.1505
145+ $1.4207 $206.0015
185+ $1.3734 $254.0790
245+ $1.2313 $301.6685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess