The SN74LVC541ADBLE from Texas Instruments is a high-performance, octal buffer and line driver designed to provide both high drive and low-voltage operation. This integrated circuit is part of the 74LVC family, which is known for its low-voltage capabilities, operating from a 1.65 V to 3.6 V supply, making it ideal for interfacing with 3.3 V logic in mixed 3.3 V/5 V systems.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Operating Voltage: 1.65 V to 3.6 V, compatible with 5 V systems
- Output Drive: ±24 mA at 3.3 V
- Package: SSOP (Shrink Small Outline Package) with 20 pins
- Temperature Range: -40°C to 85°C operational range, suitable for industrial applications
- Logic Level Translation: Capable of translating up or down between 5 V and 3.3 V logic levels
The SN74LVC541ADBLE is designed to be used as memory address drivers, clock drivers, and bus-oriented transmitters/receivers. It boasts a high-drive output (-24 mA IOL, 24 mA IOH) which is necessary for driving high capacitive loads or low-impedance backplanes.
One of the hallmark features of this device is its 3-state outputs, which can be placed in a high-impedance state, effectively disconnecting the output from the circuit. This is particularly useful in bus-oriented systems where multiple drivers can share the same lines without interfering with each other.
For signal integrity, the SN74LVC541ADBLE is equipped with inputs and outputs that are protected against electrostatic discharge (ESD). This protection ensures a robust performance in environments where ESD may occur. Furthermore, the device supports live insertion and withdrawal (hot plugging), which is essential in systems requiring maintenance or upgrades without powering down.
With its wide operating voltage range and the ability to interface between different logic levels, the SN74LVC541ADBLE from Texas Instruments is an excellent choice for a variety of digital applications requiring a reliable buffer or driver with high drive strength.