EN
  • EN
  • DE

TLC540IDW

Part No TLC540IDW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Part Status Last Time Buy
Resolution 8
Sampling Rate (Per Second) 75k
Number of Inputs 11
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features Selectable Address
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Mounting Style SMD
Family Part Number TLC540
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1269043-TLC540IDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC540IDW CAD Model

Description

The TLC540IDW is a high-performance, low-power 8-bit analog-to-digital converter (ADC) developed by Texas Instruments. This precision ADC is designed to meet the demanding requirements of a wide range of applications, from industrial process control to medical systems, and from consumer electronics to embedded systems for data acquisition.

Key Features

  • Resolution: 8-bit resolution provides a fine quantization level, ensuring accurate digital representation of analog signals.
  • Sampling Rate: The device offers a fast sampling rate, allowing for real-time data processing in dynamic systems.
  • Interface: The TLC540IDW features a simple, easy-to-use serial interface, which facilitates communication with microprocessors and microcontrollers.
  • Power Efficiency: Designed for low-power consumption, this ADC is ideal for battery-powered devices and energy-sensitive applications.

Performance and Quality

With Texas Instruments' commitment to quality, the TLC540IDW is manufactured to provide reliable and consistent performance. The device operates over a wide temperature range, making it suitable for harsh environments. Its robust design ensures long-term stability and accuracy of the analog-to-digital conversion process.

Applications

The versatile nature of the TLC540IDW allows it to be used in a variety of applications. It is particularly useful in:

  • Portable Instrumentation: Its low power consumption makes it suitable for handheld devices.
  • Data Acquisition Systems: High sampling rates and accuracy are beneficial for capturing and analyzing data.
  • Process Control: Reliable performance is critical for monitoring and controlling industrial processes.
  • Consumer Electronics: The TLC540IDW can be integrated into products requiring precise analog-to-digital conversion.

Package and Availability

The TLC540IDW comes in a wide-body SOIC package, which is suitable for surface-mount technology and is compatible with standard PCB assembly processes. Availability and pricing information can be obtained through Texas Instruments' official channels or authorized distributors.

In conclusion, the TLC540IDW from Texas Instruments is a versatile and efficient solution for a multitude of applications requiring accurate and reliable analog-to-digital conversion. Its combination of performance, power efficiency, and ease of use makes it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess