EN
  • EN
  • DE

LT1789IS8-1#PBF

Part No LT1789IS8-1#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 60KHZ 8SO / INST Amp Single R-R O/P ±18V/36V 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
SR - Slew Rate 0.026 V/μs
GBP - Gain Bandwidth Product 60kHz
Current - Input Bias 17nA
Voltage - Input Offset 30μV
Operating Supply Current 85μA
Output Current per Channel 8.5mA
Dual Supply Voltage (±) 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 780681-LT1789IS8-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1789-1
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1789IS8-1#PBF CAD Model

Description

The Linear Technology LT1789IS8-1#PBF is a high-precision, low-power instrumentation amplifier that delivers unparalleled accuracy and stability in a wide array of applications. Designed with the needs of measurement and automation systems in mind, this amplifier is ideal for those who require precise signal amplification with minimal power consumption.

Key Features

  • Low Offset Voltage: The LT1789IS8-1#PBF boasts a low input offset voltage, which ensures that the signal integrity is maintained, and the accuracy of the amplification is preserved.
  • High Gain Accuracy: With a set gain of 10, the device offers exceptional gain accuracy, making it suitable for precision applications such as medical instrumentation and industrial process controls.
  • Single Supply Operation: Capable of operating from a single supply ranging from 2.7V to 36V, or dual supplies of ±1.35V to ±18V, this amplifier provides flexibility in system design.
  • Low Power Consumption: The device is optimized for low power consumption, making it an excellent choice for battery-powered devices and portable equipment.
  • CMRR and PSRR: It offers excellent common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), which are critical for applications in noisy environments.
  • Robust Package: Housed in an 8-lead SOIC package, the LT1789IS8-1#PBF is designed for robustness and reliability, ensuring a long operational life in challenging conditions.

Applications

The LT1789IS8-1#PBF is versatile and can be used in various applications, including:

  • Medical instrumentation
  • Industrial process controls and automation
  • Data acquisition systems
  • Portable and battery-powered equipment
  • Strain gauge amplifiers
  • Transducer interfaces

Linear Technology's commitment to precision and quality makes the LT1789IS8-1#PBF an excellent choice for professionals seeking a reliable instrumentation amplifier that does not compromise on performance. Whether in the lab, field, or factory, this component will consistently deliver the results you need.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2568 $60.7704
7+ $16.6209 $116.3463
10+ $16.1015 $161.0150
13+ $15.5821 $202.5673
17+ $15.0627 $256.0659
23+ $13.5045 $310.6035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,089 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess