EN
  • EN
  • DE

TL33074AN

Part No TL33074AN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-SLEW-RATE, SINGLE-SUPPLY OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268189-TL33074AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL33074AN CAD Model

Description

Product Overview: Texas Instruments TL33074AN

The Texas Instruments TL33074AN is a precision quadruple operational amplifier designed for a wide range of applications. This high-performance op-amp features a combination of low offset voltage, high input impedance, low power consumption, and high gain bandwidth which makes it an excellent choice for many analog circuit designs.

Key Features

  • Low Offset Voltage: The TL33074AN offers a low input offset voltage, which ensures accurate signal amplification without significant deviation, making it ideal for precision applications.
  • High Input Impedance: With a high input impedance, this device minimizes the loading effect on the input signal source, preserving signal integrity.
  • Low Power Consumption: It is designed for energy-efficient operation, which is particularly beneficial for battery-powered devices and applications where power conservation is critical.
  • High Gain Bandwidth: The device provides a high gain bandwidth product, enabling it to operate effectively at higher frequencies while maintaining stable gain.
  • Wide Supply Range: The TL33074AN can operate from a wide range of supply voltages, providing flexibility in various power environments and system designs.

Applications

The TL33074AN is suitable for an array of applications, including:

  • Instrumentation amplifiers
  • Audio processing
  • Active filters
  • Data acquisition systems
  • Analog-to-digital converters
  • Process control systems
  • Medical equipment

Product Specifications

The TL33074AN comes in a standard 14-pin DIP (Dual In-line Package) making it easy to integrate into various circuit boards. It operates over a temperature range of 0°C to 70°C, ensuring reliable performance in a broad range of environments.

For designers and engineers looking for a reliable op-amp with excellent precision characteristics, the Texas Instruments TL33074AN is a top-tier option that combines functionality with performance, ensuring high-quality results in your electronic designs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intel
Lowest to $50.4238
IXYS
Lowest to $7.8205
Toshiba Semiconductor and Storage
Lowest to $69.2099
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess