EN
  • EN
  • DE

SC65895PK280

Part No SC65895PK280
Manufacturer ON Semiconductor
Catalog Logic - Parity Generators and Checkers
Description LOG TTL PARITY CHCK 9BIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number SC65895
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1000586-SC65895PK280
Ultra Librarian 3D Model Ultra Librarian SC65895PK280 CAD Model

Description

Introducing Product SC65895PK280 from ON Semiconductor

ON Semiconductor's SC65895PK280 is a state-of-the-art electronic component designed for high-performance applications in various industries. This product stands out for its reliability, efficiency, and versatility, making it an ideal choice for engineers and designers looking for a solution that can meet the demands of today's advanced electronic systems.

Key Features

  • High Precision: The SC65895PK280 is engineered to deliver precise operation, ensuring accurate signal processing and control in your applications.
  • Durability: Built with robust materials, this product is designed to withstand harsh conditions and provide a long operational lifespan.
  • Energy Efficiency: With its focus on low power consumption, the SC65895PK280 contributes to energy-saving designs, which is crucial for battery-powered devices and eco-friendly projects.
  • Compact Design: The compact footprint of the SC65895PK280 allows for integration into space-constrained applications without compromising performance.

Applications

The versatility of the SC65895PK280 enables its use across a diverse range of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications equipment
  • Medical devices

Technical Specifications

ON Semiconductor's SC65895PK280 boasts technical specifications that cater to rigorous industry standards:

  • Voltage range: Optimized for specific application requirements
  • Temperature range: Suitable for operation in extreme environmental conditions
  • Packaging: Available in industry-standard packages for ease of integration
  • Compliance: Meets international regulatory standards for safety and quality

Quality Assurance

ON Semiconductor is committed to delivering high-quality products. The SC65895PK280 undergoes rigorous testing and quality control measures to ensure it meets the highest standards of performance and reliability.

Whether you're working on cutting-edge technology or maintaining legacy systems, the SC65895PK280 from ON Semiconductor is a dependable component that can help take your projects to the next level. Its blend of precision, efficiency, and durability makes it a valuable addition to any electronic system.

You May Also Be Interested in

ON Semiconductor
PARITY GENERATOR/CHECKER, 9-BIT
Lowest to $3.0901
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOP / Parity Generator 9-Bit 14-SO
Need more? Email Us
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Microchip Technology
IC PARITY GEN/CHKER 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP / Parity Generator 9-Bit 14-PDIP
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess