EN
  • EN
  • DE

BQ29723DSER

Part No BQ29723DSER
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6WSON / Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number BQ29723
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50979-6,BQ29723DSER-ND,296-50979-2,296-50979-1
Standard Package 3,000
Win Source Part Number 977167-BQ29723DSER
Ultra Librarian 3D Model Ultra Librarian BQ29723DSER CAD Model

Description

Introducing the Texas Instruments BQ29723DSER Battery Protection IC

The Texas Instruments BQ29723DSER is a cutting-edge battery protection integrated circuit (IC) designed to enhance the safety and longevity of single-cell lithium-ion and lithium-polymer batteries. This compact, highly efficient component is an essential addition to portable electronic devices, where battery protection is paramount.

Advanced Protection Features

The BQ29723DSER offers a comprehensive suite of protection features to safeguard the battery from various hazardous conditions. These include:

  • Overcharge Protection: The IC promptly disconnects the battery from the charging circuit when the voltage exceeds the preset threshold, preventing potential damage.
  • Overdischarge Protection: It similarly disconnects the battery to avoid deep discharge, which can significantly reduce the battery's lifespan and capacity.
  • Overcurrent Protection: In the event of a short circuit or excessive current draw, the IC intervenes to prevent battery damage or potential hazards.
  • Overtemperature Protection: The device includes temperature sensing to disconnect the battery if it exceeds safe operating temperatures.

High Accuracy and Reliability

The BQ29723DSER is engineered for high accuracy, ensuring precise monitoring and response to battery conditions. Its reliable performance is a result of Texas Instruments' commitment to quality and innovation in power management technology.

Compact and Energy-Efficient Design

With its small footprint, the BQ29723DSER is ideal for space-constrained applications such as wearables, smartphones, and other portable electronics. The IC's design focuses on minimizing power consumption, thereby extending the overall battery life of the device it is used in.

Easy Integration

Designed with ease of integration in mind, the BQ29723DSER comes in a compact DSE package, making it straightforward for designers to incorporate into their battery management systems. The IC's compatibility with various battery chemistries adds to its versatility, making it a go-to solution for a wide range of applications.

Overall, the Texas Instruments BQ29723DSER battery protection IC is an essential component for any design that demands reliable battery protection. Its advanced features, accuracy, and compact design make it an excellent choice for ensuring the safety and efficiency of single-cell lithium-based batteries.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2976 $50.5920
410+ $0.2442 $100.1220
635+ $0.2365 $150.1775
875+ $0.2289 $200.2875
1,130+ $0.2213 $250.0690
1,515+ $0.1984 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess