EN
  • EN
  • DE

SN6505BDBVR

Part No SN6505BDBVR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC TRANSFORMER DRIVER 6SOT-23 / Low-Noise 1-A Transformer Drivers for Isolated Power Supplies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications Transformer Driver
Current - Supply 1.56mA
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803425-SN6505BDBVR
Ultra Librarian 3D Model Ultra Librarian SN6505BDBVR CAD Model

Description

The Texas Instruments SN6505BDBVR is a highly efficient and reliable low-noise, low-EMI push-pull transformer driver specifically designed for small form factor, isolated power supplies. It operates with a supply voltage range from 2.25V to 5.5V, making it suitable for a variety of applications that require an isolated power supply within this voltage range.

Key Features

  • Integrated Oscillator: The SN6505BDBVR contains an oscillator with a fixed frequency of 420kHz, providing a consistent switching frequency for transformer operation.
  • Soft Start: To prevent inrush current at startup, it incorporates a soft-start feature that gradually ramps up the output voltage, enhancing the reliability of the device.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects it from overheating by turning off the output when the junction temperature exceeds the threshold.
  • Push-Pull Topology: Utilizing a push-pull topology, the SN6505BDBVR achieves high efficiency and allows for the use of smaller transformers compared to single-ended designs.
  • Low EMI: Designed with low electromagnetic interference in mind, it is ideal for applications sensitive to noise, such as medical equipment and precision instrumentation.

Applications

The SN6505BDBVR is versatile and can be used in a wide range of applications, including but not limited to:

  • Isolated power supplies for industrial interfaces
  • Medical equipment and patient isolation
  • Isolated data acquisition systems
  • Industrial automation and process control
  • Isolated gate drivers for motor control

Package and Quality

This device is offered in a compact SOT-23-5 package, making it suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the SN6505BDBVR is no exception. It is manufactured to high standards, ensuring reliable performance for critical applications.

For detailed specifications, application notes, and support documentation, visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4985 $52.3425
245+ $0.4091 $100.2295
380+ $0.3963 $150.5940
525+ $0.3835 $201.3375
675+ $0.3707 $250.2225
905+ $0.3324 $300.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess