EN
  • EN
  • DE

LTC2057HDD#TRPBF

Part No LTC2057HDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1.5MHZ 8DFN / Op Amp Single Auto Zero/Chopper R-R O/P 36V Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.45 V/μs
GBP - Gain Bandwidth Product 1.5MHz
Current - Input Bias 30pA
Voltage - Input Offset 0.5μV
Operating Supply Current 900μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 4.75 V ~ 36 V, ±2.38 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 782329-LTC2057HDD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2057
Introduction Date May 14, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2057HDD#TRPBF CAD Model

Description

Linear Technology LTC2057HDD#TRPBF Precision Operational Amplifier

The LTC2057HDD#TRPBF is a high-performance, precision operational amplifier from Linear Technology, designed to offer a perfect blend of low noise, high precision, and robustness. This operational amplifier stands out due to its advanced zero-drift architecture, which ensures that offset voltage and 1/f noise are virtually eliminated over time and temperature, making it an ideal choice for high-accuracy applications.

Encased in a compact DFN package, the LTC2057HDD#TRPBF operates with a supply voltage range from 4.75V to 36V, or ±2.375V to ±18V for split supplies, providing designers with the flexibility to use it in various configurations and systems. Its rail-to-rail output stage allows for a wide dynamic range, which is particularly beneficial in single-supply operations and when interfacing with ADCs.

The device boasts an impressive offset voltage of only 5 µV at 25°C and a maximum of 15 µV over the full temperature range, which spans from -40°C to 125°C. This level of precision is maintained even under heavy loads, as it can drive capacitive loads up to 1,000 pF without oscillations. Furthermore, the LTC2057HDD#TRPBF has a low typical input bias current of 5 pA, making it suitable for high-impedance sensor applications and precision integrators.

With a low noise density of only 220 nV/√Hz at 1kHz, this op-amp provides a clean signal amplification, essential for sensitive instrumentation, medical equipment, and precision data acquisition systems. Its CMRR (Common Mode Rejection Ratio) and PSRR (Power Supply Rejection Ratio) are both excellent, exceeding 130dB, which means that variations in power supply voltage or common-mode voltage will have minimal impact on the amplifier's output.

The LTC2057HDD#TRPBF is also characterized by its robustness, with features like over-the-temperature protection and a maximum output current of 30mA. It is supplied in a RoHS-compliant package, making it suitable for environmentally sensitive applications. Whether used in industrial control systems, automotive electronics, or portable devices, the LTC2057HDD#TRPBF is an exemplary choice for designers who require the highest level of precision and reliability from their operational amplifiers.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess