EN
  • EN
  • DE

ADS7822PB

Part No ADS7822PB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 8DIP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series microPOWER™
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V, 5V
Voltage - Supply, Digital 2.7V ~ 3.6V, 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number ADS7822
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISADS7822PB,296-32822-5,ADS7822PB-NDR,2156-ADS7822PB-TI,ADS7822PB-ND
Standard Package 50
Win Source Part Number 1043776-ADS7822PB
Ultra Librarian 3D Model Ultra Librarian ADS7822PB CAD Model

Description

The ADS7822PB is a precision, low-power, 12-bit analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. Designed with advanced CMOS technology, this device is well-suited for applications requiring high-resolution measurement and efficient data acquisition in a compact package.

Key Features

  • Resolution: The ADS7822PB boasts a 12-bit resolution, providing fine detail in the analog signal conversion process, making it ideal for precision measurement applications.
  • Sampling Rate: With a sampling rate of up to 200 kSPS (kilo-samples per second), this ADC is capable of handling high-speed data acquisition needs.
  • Low Power Consumption: It has been optimized for low power operations, drawing minimal current, which is crucial for battery-powered or energy-sensitive systems.
  • Single Supply Operation: The device operates from a single +2.7V to +5.5V power supply, simplifying power supply design and ensuring compatibility with a range of systems.
  • Interface: It features a SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Compact Package: The ADS7822PB comes in a small 8-pin PB (plastic DIP) package, making it an excellent choice for space-constrained applications.

Applications

This ADC is versatile and can be used in a variety of applications, such as:

  • Portable instrumentation
  • Data acquisition systems
  • Battery-operated equipment
  • Medical devices
  • Industrial control systems

Reliability and Support

Texas Instruments provides extensive support for the ADS7822PB, including detailed datasheets, application notes, and design resources to assist engineers in integrating this ADC into their projects. With TI's reputation for quality and reliability, you can trust the ADS7822PB to be a dependable component in your electronic designs.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess