EN
  • EN
  • DE
  • IT

PC56F84550VLF

Part No PC56F84550VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 96KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 56800EX series Microcontroller IC 32-Bit 80MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series 56F8xxx
Package Tray
Core Processor 56800EX
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name PC56F84550
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888660-PC56F84550VLF
Ultra Librarian 3D Model Ultra Librarian PC56F84550VLF CAD Model

Description

The NXP PC56F84550VLF microcontroller is a highly integrated and efficient solution designed to meet the demanding needs of modern embedded systems. This powerful microcontroller is part of NXP's 32-bit Digital Signal Controller (DSC) family, which combines the processing power of a digital signal processor (DSP) with the functionality and ease-of-use of a microcontroller (MCU).

At the heart of the PC56F84550VLF lies an advanced 32-bit 56800E core, which operates at a frequency of up to 50 MHz. This core provides the computational bandwidth required for complex algorithms and control applications. The device is well-suited for a wide range of applications, including automotive control systems, industrial automation, robotics, and power management systems.

Key features of the NXP PC56F84550VLF include:

  • Memory: The device comes with an ample memory configuration, including 256 KB of flash memory for reliable program storage and 32 KB of RAM for efficient data handling.
  • Input/Output: It offers a variety of I/O options, including digital and analog inputs/outputs, which provide the flexibility needed to interface with sensors, actuators, and other peripherals.
  • Timers and PWM: Multiple timers and PWM (Pulse Width Modulation) channels enable precise control over timing-related functions, making it ideal for motor control and other timing-critical applications.
  • Communication Interfaces: Integrated communication interfaces such as CAN, SPI, I2C, and UART facilitate easy data exchange with other components in a system, ensuring seamless integration and connectivity.
  • Robust Design: The PC56F84550VLF is designed to operate in harsh environments and comes with features like low-voltage detection and a watchdog timer for enhanced system reliability.

The NXP PC56F84550VLF is not only powerful but also energy-efficient, with a low-power mode that conserves energy when the device is not in full operation. This makes it an excellent choice for battery-powered or energy-sensitive applications.

Overall, the NXP PC56F84550VLF microcontroller is a versatile and robust component that provides a balance of performance, power efficiency, and integration, making it an ideal choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3157 $57.2628
9+ $11.7463 $105.7167
14+ $11.3792 $159.3088
19+ $11.0121 $209.2299
24+ $10.6451 $255.4824
32+ $9.5438 $305.4016
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess