EN
  • EN
  • DE

UC3907DWTR

Part No UC3907DWTR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LOAD SHARE CONTROLLER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Load Share Controller
Operating Supply Current 6mA
Supply Voltage - Operating 4.5 V to 36 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 131620-UC3907DWTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3907DWTR CAD Model

Description

The UC3907DWTR is a specialized integrated circuit designed by Texas Instruments, renowned for its precision and reliability in load share controller applications. This device is particularly crafted to ensure fair distribution of power among parallel units in a system, making it an essential component for high-reliability systems and redundant power supplies.

Key Features

  • Load Share Accuracy: The UC3907DWTR boasts an impressive load share accuracy, which is crucial for maintaining system stability and performance. This precision ensures that each power supply unit contributes equally to the total output.
  • Wide Range of Applications: It is suitable for N+1 redundant power systems, parallel power supply systems, and battery charger systems. This versatility makes it an ideal choice for a broad spectrum of industrial, telecommunications, and server applications.
  • Voltage and Current Mode Sharing: This device supports both voltage and current mode sharing, providing flexibility in different design architectures.
  • Temperature Range: The UC3907DWTR operates within an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Product Specifications

  • Package: The component comes in a surface-mount SOIC-16 package, which is well-suited for compact PCB layouts.
  • Supply Voltage: It operates over a wide supply voltage range, accommodating various system requirements.
  • Adjustable Output: Designers can adjust the output according to the specific needs of their system, offering greater control and customization.

Design and Integration

The UC3907DWTR is designed with integration in mind. Its small footprint allows for seamless inclusion in space-constrained applications without sacrificing performance. The device's robustness and adaptability make it a go-to choice for engineers looking to build reliable and efficient multi-unit power supply systems.

Conclusion

With its high-precision load sharing capability and flexible design options, the UC3907DWTR from Texas Instruments stands out as a key component for any application requiring balanced power distribution across multiple units. Its robustness and reliability under various conditions make it an excellent choice for critical systems where consistent performance is paramount.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4046 $57.0230
11+ $9.3577 $102.9347
17+ $9.0652 $154.1084
23+ $8.7728 $201.7744
30+ $8.4804 $254.4120
40+ $7.6031 $304.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess