EN
  • EN
  • DE
  • IT

MCF5328CVM240J

Part No MCF5328CVM240J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MPU ColdFire MPC5xxx Processor RISC 32bit 240MHz 256-Pin MAP-BGA Tray / IC MCU 32BIT ROMLESS 256MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF532x
Packaging Tray
Part Status Obsolete(EOL)
Core Processor Coldfire V3
Core Size 32-Bit
Speed 240MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, SSI, UART/USART, USB, USB OTG
Peripherals DMA, LCD, PWM, WDT
Number of I/O 94
Program Memory Type ROMless
RAM Size 32K x 8
Supply Voltage 1.4 V ~ 3.6 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 256-LBGA
Manufacturer Package 256-MAPBGA
Win Source Part Number 788213-MCF5328CVM240J
Popularity Medium
Supply and Demand Status Limited
Family Name MCF5328
Introduction Date December 16, 2009
ECCN 5A992
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCF5328CVM240J CAD Model

Description

The MCF5328CVM240J is a high-performance microprocessor designed and manufactured by NXP Semiconductors, a leader in the embedded processing solutions industry. This microprocessor is part of the ColdFire® family, which is renowned for its exceptional balance of cost and performance, making it an ideal choice for a wide range of industrial and consumer applications.

Key Features

  • Core: The MCF5328CVM240J is built around the 32-bit V4 ColdFire core, which offers a high degree of code density and an exceptional performance-to-power ratio.
  • Speed: With a maximum frequency of 240MHz, this microprocessor ensures swift and efficient processing, suitable for complex tasks requiring quick data manipulation and real-time control.
  • Integrated Memory: It includes an on-chip memory system featuring 32KB of instruction cache, 32KB of data cache, and a Memory Management Unit (MMU) to support a rich operating system environment.
  • Connectivity: The MCF5328CVM240J provides a plethora of connectivity options, including USB On-The-Go (OTG), Fast Ethernet Controller, and multiple serial interfaces for versatile peripheral integration.
  • Embedded Security: Featuring an on-chip Cryptographic Acceleration Unit (CAU), it ensures secure data communication, which is critical for applications handling sensitive information.
  • Power Efficiency: Its low-power design is optimized for minimal power consumption without sacrificing performance, making it suitable for battery-powered devices.

Applications

The MCF5328CVM240J is designed for a diverse set of applications, including but not limited to industrial control systems, medical devices, automotive systems, and smart IoT devices. Its robust architecture and rich set of features make it a go-to solution for developers looking to create sophisticated systems requiring a reliable microprocessor.

Package and Quality

This microprocessor is available in a 256-pin MAPBGA package, ensuring a compact footprint for space-constrained applications. The product adheres to NXP's stringent quality standards, providing reliable and consistent performance across various environmental conditions.

Whether you are developing an advanced industrial automation system or an innovative consumer electronic product, the MCF5328CVM240J from NXP offers the performance, connectivity, and security features to meet your needs.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess