EN
  • EN
  • DE

SN54LS91J

Part No SN54LS91J
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 8-BIT SHIFT REGISTERS 14-CDIP -5 / Shift Shift Register 1 Element 8 Bit 14-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series 54LS
Package Tube
Product Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
MSL Level Not Applicable
Win Source Part Number 1354526-SN54LS91J
Ultra Librarian 3D Model Ultra Librarian SN54LS91J CAD Model

Description

Product Overview: SN54LS91J by Texas Instruments

The SN54LS91J is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This device is part of the 54LS series, known for its logic counters, and is designed to offer exceptional reliability and performance in a wide range of electronic applications.

Key Features

  • 4-Bit Binary Counter: The SN54LS91J is a 4-bit binary counter that includes features such as a direct clear input and a gated time base input, providing versatile counting capabilities.
  • High-Speed Operation: This IC is capable of high-speed operation, making it suitable for applications that require quick signal processing and timing functions.
  • Low Power Consumption: Designed with power efficiency in mind, the SN54LS91J maintains low power consumption, which is crucial for battery-powered devices and energy-saving applications.
  • Durable Construction: The SN54LS91J comes in a robust ceramic package, ensuring durability and resistance to harsh environmental conditions.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range, making it ideal for industrial and military applications that may experience extreme temperatures.

Applications

The SN54LS91J is suitable for various applications, including:

  • Timing circuits
  • Frequency dividers
  • Counters for industrial control systems
  • Military and aerospace electronics
  • High-speed computing devices

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the SN54LS91J. Engineers and designers can access detailed datasheets, application notes, and a supportive community forum to assist in integrating this IC into their designs.

Ordering Information

The SN54LS91J is available for order through Texas Instruments' official distributors. Customers can rely on timely delivery and authenticity when ordering this reliable and versatile binary counter IC.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $1.2535
Diodes Incorporated
LOGIC AHC STD SO-14
Lowest to $0.1720
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3645
Microchip Technology
IC 32BIT SRL PARALLEL 220V 44PLC
Need more? Email Us
Nexperia USA Inc.
IC 8BIT SHIFT REGISTER 16SOIC
Lowest to $1.5640
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAGE 16SOIC
Lowest to $0.1170
Diodes Incorporated
IC 8BIT SERIAL SHIFT REG 14TSSOP
Lowest to $0.1023
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.1712
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAG 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3017

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.3459 $84.6918
3+ $34.7454 $104.2362
5+ $33.6596 $168.2980
7+ $32.5738 $228.0166
8+ $31.4880 $251.9040
11+ $28.2306 $310.5366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess