EN
  • EN
  • DE

74HC165D-Q100,118

Part No 74HC165D-Q100,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74HC
Package Tape & Reel
Product Status Active
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number 74HC165
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371361-74HC165D-Q100,118
Ultra Librarian 3D Model Ultra Librarian 74HC165D-Q100,118 CAD Model

Description

The 74HC165D-Q100 is an integrated circuit logic shift register from Nexperia USA Inc. It is part of the 74HC series and is designed for automotive applications, complying with the AEC-Q100 standard.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: 74HC165D-Q100
  • Series: 74HC
  • Application: Automotive AEC-Q100
  • Operating Temperature: -40°C to 125°C
  • Functionality: Parallel or Serial to Serial
  • Voltage Supply Range: 2V to 6V
  • Output Type: Complementary
  • Package: 16-SOIC
  • Mounting Type: Surface Mount

You May Also Be Interested in

Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $85.6698
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1698 $50.0910
720+ $0.1394 $100.3680
1,115+ $0.1350 $150.5250
1,535+ $0.1307 $200.6245
1,980+ $0.1263 $250.0740
2,655+ $0.1132 $300.5460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,373 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess