EN
  • EN
  • DE

SC1229K-TL

Part No SC1229K-TL
Manufacturer Power Integrations
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007637-SC1229K-TL
Categories OEM Parts( S )
Manufacturer Power Integrations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC1229K-TL CAD Model

Description

The SC1229K-TL is a highly integrated offline switcher IC from Power Integrations. It is designed for low-power applications such as chargers, adapters, and standby power supplies. This IC incorporates a power MOSFET, control circuitry, and protection features in a single package, reducing component count and simplifying power supply design.

Applications

  • AC-DC Adapters
  • Battery Chargers
  • Standby Power Supplies
  • LED Lighting Power Supplies
  • Consumer Electronics Power Supplies

Features

  • Integrated Power MOSFET: Simplifies design and reduces component count.
  • EcoSmart Technology: Minimizes energy consumption in standby mode.
  • Overvoltage Protection (OVP): Protects the power supply from overvoltage conditions.
  • Overcurrent Protection (OCP): Protects the power supply from overcurrent conditions.
  • Thermal Shutdown: Protects the IC from overheating.

Benefits

  • High Efficiency: Reduces energy consumption and heat dissipation.
  • Simplified Design: Reduces component count and simplifies power supply design.
  • Enhanced System Protection: Protects the power supply from various fault conditions.
  • Low Standby Power: Minimizes energy consumption in standby mode.
  • Compact Solution: Reduces the size and weight of the power supply.

The SC1229K-TL features EcoSmart technology, which minimizes energy consumption in standby mode, helping to meet energy efficiency standards. The integrated power MOSFET reduces the need for external components, simplifying the design process. The IC also includes various protection features such as overvoltage protection, overcurrent protection, and thermal shutdown, which protect the power supply from various fault conditions. These features ensure reliable and safe operation in various applications. The high level of integration and protection features make it a popular choice for low-power power supply applications. The device is designed to meet global safety standards.

You May Also Be Interested in

Honeywell
Contact for details
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Lowest to $0.8640

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,068 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess