EN
  • EN
  • DE

PAM8908JER

Part No PAM8908JER
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Headphone 2-CH Stereo 35W Class-AB 16-Pin TQFN EP T/R / IC AMP AUD 25MW STEREO 16UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 35mW x 2 @ 16 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TQFN (3x3)
Dimension 16-UFQFN Exposed Pad
Win Source Part Number 1086320-PAM8908JER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PAM8908
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PAM8908JER CAD Model

Description

The PAM8908JER from Diodes Incorporated is a highly efficient, Class-D audio amplifier designed to deliver premium sound quality for a wide range of applications. With its compact size and exceptional energy efficiency, the PAM8908JER is an ideal solution for portable and space-constrained audio systems.

Key Features

  • Output Power: The amplifier can deliver up to 1.9W into a 8Ω load with less than 1% distortion (THD+N) or up to 3W into a 4Ω load, making it versatile for different speaker configurations.
  • Efficiency: Class-D operation ensures high efficiency, reducing power loss and heat generation, which is crucial for battery-powered devices.
  • Audio Quality: The PAM8908JER provides a superior audio experience with low noise and distortion levels, ensuring crisp and clear audio playback.
  • Supply Voltage: It operates on a wide supply voltage range from 2.8V to 5.5V, accommodating various power sources and making it suitable for multi-platform applications.
  • Shutdown Mode: An integrated shutdown feature allows for power conservation, which is especially useful in portable devices to extend battery life.
  • Protection: The device includes built-in thermal and short-circuit protection, safeguarding the amplifier and connected components from potential damage.

Applications

The PAM8908JER is designed for a diverse array of applications where space and power efficiency are paramount. It is commonly used in:

  • Portable audio devices such as Bluetooth speakers and headphones.
  • Smartphones, tablets, and other mobile devices.
  • Home audio systems and sound bars.
  • Interactive whiteboards and educational electronics.
  • Announcement systems and small public address systems.

Package and Availability

The PAM8908JER comes in a space-saving U-QFN3030-12 package, which is RoHS compliant and Halogen-free, reflecting Diodes Incorporated's commitment to environmental sustainability. This audio amplifier is available for order and can be sourced from various electronics distributors globally.

You May Also Be Interested in

Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2845 $51.2100
430+ $0.2335 $100.4050
665+ $0.2262 $150.4230
915+ $0.2189 $200.2935
1,185+ $0.2116 $250.7460
1,585+ $0.1897 $300.6745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess