EN
  • EN
  • DE

74HC4094PW-Q100J

Part No 74HC4094PW-Q100J
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC SHIFT/STORE BUS 8STAG 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74HC
Package Tape & Reel
Product Status Active
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC4094
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371368-74HC4094PW-Q100J
Ultra Librarian 3D Model Ultra Librarian 74HC4094PW-Q100J CAD Model

Description

The 74HC4094PW-Q100J is a high-speed shift register with a serial-to-parallel and parallel-to-serial conversion function. It operates at a voltage range of 2V to 6V and can withstand a temperature range of -40°C to 125°C.

  • Voltage Range: 2V to 6V
  • Temperature Range: -40°C to 125°C
  • Series: 74HC
  • Grade: Automotive-grade and AEC-Q100 qualified
  • Package: 16-TSSOP
  • Mounting: Surface mount
  • Elements: One
  • Bits per Element: Eight
  • Output Type: Tri-state

You May Also Be Interested in

Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
National Semiconductor (TI)
PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2935 $51.3625
420+ $0.2408 $101.1360
645+ $0.2333 $150.4785
890+ $0.2257 $200.8730
1,150+ $0.2182 $250.9300
1,535+ $0.1957 $300.3995
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess