EN
  • EN
  • DE

HV5622PJ-G

Part No HV5622PJ-G
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC 32BIT SRL PARALLEL 220V 44PLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 32
Function Serial to Parallel
Voltage - Supply 10.8V ~ 13.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number HV5622
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371377-HV5622PJ-G
Ultra Librarian 3D Model Ultra Librarian HV5622PJ-G CAD Model

Description

The HV5622PJ-G from Microchip Technology is a high-voltage, serial-to-parallel converter with open-drain outputs and a push-pull input structure. This integrated circuit is specifically designed to drive high-voltage applications with minimal power consumption and maximum efficiency. It is particularly well-suited for use in industrial displays, LED arrays, and printer head drivers, where reliable operation at high voltages is a necessity.

Key Features:

  • Versatile Voltage Range: The HV5622PJ-G operates with a voltage range from 0.6V to 5.5V on the logic side, while the high-voltage outputs can sustain up to 220V, making it highly adaptable for various high-voltage applications.
  • High Data Throughput: With a 20MHz shift clock frequency, this device ensures rapid serial-to-parallel data conversion, enabling high-speed performance for demanding applications.
  • Output Current: The device can source up to 500uA and sink up to 15mA on each of its outputs, providing sufficient drive capability for a wide range of high-voltage applications.
  • CMOS Technology: The utilization of CMOS technology ensures low power consumption, which is critical for energy-sensitive designs.
  • Robust Design: It features built-in diode protection for the shift register and data input, enhancing the device's resilience against harsh electrical environments.

Applications:

The HV5622PJ-G is ideal for a variety of applications, including:

  • Industrial Display Systems
  • LED Lighting Arrays
  • Printer Head Drivers
  • Programmable Power Supplies
  • Automotive Lighting

Package and Quality:

This high-voltage serial-to-parallel converter comes in a 28-lead, 0.6" wide, plastic DIP package, denoted by the PJ suffix in its part number. The G after the part number indicates that it is RoHS compliant and lead-free, making it suitable for environmentally sensitive applications.

The HV5622PJ-G represents Microchip Technology's commitment to providing innovative, high-quality solutions for driving high-voltage peripherals. Its combination of high-voltage capability, high-speed performance, and low power consumption makes it an excellent choice for designers seeking reliability and efficiency.

You May Also Be Interested in

Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 4BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to $0.2908
Texas Instruments
IC SHIFT REGTR COMP 4BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Lowest to $0.4047
Texas Instruments
IC REG BIDIREC COMP 4BIT 16TSSOP
Lowest to $0.8449
Texas Instruments
IC REG BIDIR PSH PUL 4BIT 16PDIP
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess