EN
  • EN
  • DE

74HC165PW-Q100,118

Part No 74HC165PW-Q100,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74HC
Package Tape & Reel
Product Status Active
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC165
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371363-74HC165PW-Q100,118
Ultra Librarian 3D Model Ultra Librarian 74HC165PW-Q100,118 CAD Model

Description

The 74HC165PW-Q100,118 is a shift register integrated circuit designed for parallel or serial to serial function.

  • Temperature Range: -40°C to 125°C
  • Application: automotive
  • Output Type: complementary
  • Logic Type: shift register
  • Element Count: one
  • Bits per Element: eight
  • Voltage Supply: 2V to 6V
  • Mounting Type: surface mountable
  • Package Type: 16-TSSOP
  • Product Status: active from Nexperia USA Inc.

You May Also Be Interested in

Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $85.6698
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3645 $51.0300
335+ $0.2991 $100.1985
520+ $0.2898 $150.6960
715+ $0.2804 $200.4860
925+ $0.2711 $250.7675
1,235+ $0.2430 $300.1050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess