EN
  • EN
  • DE

74HC164T14-13

Part No 74HC164T14-13
Manufacturer Diodes Incorporated
Catalog Logic - Shift Registers
Description IC 8BIT SERIAL SHIFT REG 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Diodes Incorporated
Series 74HC
Package Tape & Reel
Product Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74HC164
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371365-74HC164T14-13
Ultra Librarian 3D Model Ultra Librarian 74HC164T14-13 CAD Model

Description

Product Overview: 74HC164T14-13 from Diodes Incorporated

The 74HC164T14-13 is a high-speed Si-gate CMOS device from Diodes Incorporated that belongs to the 74HC family. This integrated circuit is designed to provide users with an 8-bit serial-in/parallel-out shift register functionality that is essential in a wide range of digital applications. The device is particularly well-suited for interfacing with systems that require the conversion of serial data to parallel format, making it an excellent choice for expanding the number of input/output lines in microcontroller-based projects, driving LEDs, and for use in communication systems.

One of the key features of the 74HC164T14-13 is its ability to operate at a high clock frequency, which allows for rapid data processing and smooth operation in time-sensitive applications. The shift register has two serial data inputs (A and B) that can be used individually or tied together for simplified data entry. Additionally, it features eight parallel outputs (Q0 to Q7), which present the data in a parallel format after the serial input has been clocked in.

The device is compatible with TTL levels, ensuring easy integration into existing systems without the need for additional level shifting. It is designed to operate over a wide supply voltage range from 2V to 6V, providing designers with the flexibility to use it in various power environments. This versatility makes the 74HC164T14-13 ideal for battery-operated devices or systems that operate on different power levels.

Diodes Incorporated has packaged the 74HC164T14-13 in a compact 14-pin TSSOP package, which allows for a reduced footprint on printed circuit boards (PCBs). This small form factor is beneficial for space-constrained applications, without compromising on performance or functionality. Furthermore, the device has been engineered for low power consumption, contributing to energy efficiency in the end application.

In summary, the 74HC164T14-13 from Diodes Incorporated is a robust and versatile shift register that offers high-speed operation, wide voltage range compatibility, and a compact package. It is an ideal choice for developers looking to enhance their digital systems with reliable and efficient serial-to-parallel data conversion capabilities.

You May Also Be Interested in

Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Nexperia USA Inc.
NOW NEXPERIA 74HC164PW - SERIAL
Lowest to $0.1598
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.1023 $57.7995
1,380+ $0.0840 $115.9200
2,135+ $0.0813 $173.5755
2,940+ $0.0787 $231.3780
3,795+ $0.0762 $289.1790
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,410 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess