Products specifications Report Issue?

Category Resistors>Chassis Mount Resistors
Mfr TE Connectivity Passive Product
Series HS, CGS
Package Bulk
Resistance 8.2 Ohms
Tolerance ±5%
Power (Watts) 50W
Composition Wirewound
Temperature Coefficient ±50ppm/°C
Temperature Range - Operating -55°C ~ 200°C
Coating, Housing Type Aluminum
Mounting Feature Flanges
Dimension 2.008" L x 1.181" W (51.00mm x 30.00mm)
Height - Seated (Max) 0.669" (17.00mm)
Lead Style Solder Lugs
Package / Case Axial, Box
Base Product Number HSA50
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8533.29.0000
Other Names 816259846,A102444,8-1625984-6,8-1625984-6-ND
Standard Package 100
Win Source Part Number 1180576-HSA508R2J
Ultra Librarian 3D Model Ultra Librarian HSA508R2J CAD Model

Description

The HSA508R2J is a chassis mount resistor manufactured by TE Connectivity Passive Product. HSA508R2J is from TE Connectivity Passive Product.

  • Category: Resistors
  • Series: HS, CGS
  • Package: bulk
  • Standard Package: 100
  • Tolerance: ±5%
  • Temperature Coefficient: ±50ppm/°C
  • Power Rating: 50W
  • Resistance: 8.2 Ohms
  • Coating, Housing Type: aluminum
  • Package/Case: axial, box
  • Temperature Range: -55°C ~ 200°C

You May Also Be Interested in

Vishay
NH-50 1.5K 1% C02
Need more? Email Us
ECAD model for NH0501K500FC02
Vishay
RH-25 140 1% E02 E4
Need more? Email Us
ECAD model for RH025140R0FE02
Ohmite
RES CHAS MNT 680 OHM 5% 12W
Need more? Email Us
ECAD model for L12J680E
Ohmite
RES CHAS MNT 1.5K OHM 5% 225W
Need more? Email Us
ECAD model for L225J1K5
Vishay
NH-50 18 1% E02 E4
Need more? Email Us
ECAD model for NH05018R00FE02
Ohmite
300W 4 OHMS VIT CORRIB 10%
Need more? Email Us
ECAD model for C300K4R0E
Vishay
RH-10 2.5 1% C02
Need more? Email Us
ECAD model for RH0102R500FC02
Ohmite
100 WATTS THICK FILM 6.8 KILOOHM
Need more? Email Us
ECAD model for FPA100 6K8 J
Ohmite
RES CHAS MNT 0.25 OHM 10% 300W
Need more? Email Us
ECAD model for C300KR25E

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention