EN
  • EN
  • DE

SN10KHT5540NT

Part No SN10KHT5540NT
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description ECL TO TTL TRANSLATOR, 8 FUNC / Translator Circuit Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 10KHT5540
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 838280-SN10KHT5540NT
Ultra Librarian 3D Model Ultra Librarian SN10KHT5540NT CAD Model

Description

The SN10KHT5540NT is a state-of-the-art integrated circuit from the renowned electronics manufacturer, Texas Instruments. This high-performance device is part of Texas Instruments' extensive portfolio of semiconductor products, known for their reliability and cutting-edge technology.

Key Features:

  • High-Speed Operation: The SN10KHT5540NT is designed for rapid signal processing, making it ideal for high-speed computing and data-intensive applications.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is engineered to consume minimal power, which helps in reducing the overall energy costs for systems in which it is deployed.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, the SN10KHT5540NT delivers exceptional performance and reliability.
  • Diverse Applications: Suitable for a wide range of applications, this product can be used in telecommunications, computing, industrial, and automotive systems.
  • Compact Form Factor: The small footprint of the SN10KHT5540NT allows for its integration into systems where space is at a premium, without sacrificing performance.

Product Specifications:

Parameter Value
Package Type SMT (Surface-Mount Technology)
Operating Temperature Specified over a wide range, ensuring reliability in various environments
Compliance Meets industry standards for quality and safety
Supply Voltage Optimized for standard logic level voltages

The Texas Instruments SN10KHT5540NT is not just a component; it's a guarantee of quality and performance for your electronic designs. With Texas Instruments' commitment to excellence and innovation, the SN10KHT5540NT is the right choice for professionals seeking to create robust, high-performance electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess