EN
  • EN
  • DE

SN103981DR

Part No SN103981DR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description ANALOG INTERFACE / Switch IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 2,500
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 1342223-SN103981DR
Ultra Librarian 3D Model Ultra Librarian SN103981DR CAD Model

Description

The SN103981DR is a state-of-the-art integrated circuit produced by the renowned manufacturer, Texas Instruments (TI). Known for its high-quality and reliable products, TI has designed the SN103981DR to meet the rigorous demands of modern electronics. This component is a key player in various applications, ranging from consumer electronics to industrial systems.

Key Features:

  • Versatile Usage: The SN103981DR is versatile in its applications, suitable for use in power management, signal processing, and other electronic systems that require robust performance.
  • High Reliability: As with all Texas Instruments products, this component is manufactured to the highest standards, ensuring reliability and longevity in the most demanding conditions.
  • Efficiency: Designed with efficiency in mind, the SN103981DR helps to reduce power consumption, making it ideal for battery-operated devices and energy-sensitive applications.

Technical Specifications:

The SN103981DR boasts impressive technical specifications that make it a top choice for engineers and designers. Some of its specifications include:

  • High-speed operation
  • Low power dissipation
  • Advanced packaging for optimal thermal management
  • Compatibility with various microcontrollers and processors

Applications:

This component is widely used across different sectors including:

  • Consumer Electronics: In devices such as smartphones, tablets, and laptops.
  • Automotive: For engine control units, infotainment systems, and more.
  • Industrial: In automation systems, power supplies, and IoT devices.

The SN103981DR is available in a compact package, making it suitable for space-constrained applications. Its robust design ensures performance in harsh environments, making it a reliable choice for outdoor or industrial electronics.

For detailed information, datasheets, and technical support, customers can visit the Texas Instruments website or contact their support team. The SN103981DR is not just a component; it's a promise of quality and innovation from Texas Instruments.

You May Also Be Interested in

Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess