EN
  • EN
  • DE

MC9S08AC16CFJE

Part No MC9S08AC16CFJE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description HCS08 Microcontrollers | IC MCU 8BIT 16KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number MC9S08AC16
Manufacturer Pack Quantity 1,250
MSL Level 3 (168 Hours)
Win Source Part Number 1220449-MC9S08AC16CFJE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08AC16CFJE CAD Model

Description

Product Overview: NXP MC9S08AC16CFJE

The NXP MC9S08AC16CFJE microcontroller is a feature-rich and versatile 8-bit MCU from the S08 family, designed to cater to a wide range of embedded applications. This microcontroller is built on a high-performance HCS08 core and is engineered to deliver exceptional efficiency, reliability, and speed for cost-sensitive applications.

Key Features:

  • Core: At the heart of the MC9S08AC16CFJE is an HCS08 CPU with a maximum operating frequency of 40 MHz, providing the computational power necessary for complex tasks and signal processing.
  • Memory: It comes equipped with 16 KB of flash memory, ensuring ample space for application code, and 1 KB of RAM for efficient data handling and processing.
  • Digital Peripherals: This microcontroller includes a range of digital communication interfaces such as I2C, SPI, and SCI, enabling easy integration with other digital components and systems.
  • Analog Features: The device boasts an 8-channel, 10-bit analog-to-digital converter (ADC), which allows for precise measurement of analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • Timers: Multiple timers, including an 8-channel timer/pulse-width modulator (TPM), are available for precise event timing, pulse generation, and PWM applications.
  • Supply Voltage: It operates within a supply voltage range of 3.0V to 5.5V, accommodating a variety of power sources and ensuring compatibility with both 3.3V and 5V logic levels.
  • Packaging: The MC9S08AC16CFJE is available in a 32-pin QFP package, offering a compact footprint while still providing sufficient I/O pins for interfacing with external components.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.

Applications:

The NXP MC9S08AC16CFJE is ideal for a variety of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, and home automation systems. Its robust feature set and flexible I/O options make it a go-to solution for designers looking for an 8-bit microcontroller that delivers performance and value.

With its integration of essential analog and digital peripherals, coupled with a powerful CPU core, the MC9S08AC16CFJE stands out as a microcontroller that can streamline product development and enhance system capabilities, all while maintaining cost-effectiveness.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1172 $56.4688
9+ $11.5834 $104.2506
14+ $11.2214 $157.0996
19+ $10.8594 $206.3286
24+ $10.4974 $251.9376
32+ $9.4115 $301.1680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess