EN
  • EN
  • DE

SM470R1B1MPGES

Part No SM470R1B1MPGES
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 1MB FLSH 144LQFP / ARM7® series Microcontroller IC 16/32-Bit 60MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series TMS470
Package Tube
Core Processor ARM7®
Core Size 16/32-Bit
Speed 60MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 46
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.71V ~ 2.05V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SM470
Other Names TEXTISSM470R1B1MPGES,2156-SM470R1B1MPGES
Standard Package 60
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.31.0001
Win Source Part Number 1261924-SM470R1B1MPGES
Ultra Librarian 3D Model Ultra Librarian SM470R1B1MPGES CAD Model

Description

The SM470R1B1MPGES is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatile features. Designed to cater to a wide range of applications, this MCU is part of the SM470 series known for its reliability and efficiency in complex embedded systems.

Key Features

  • Core: The SM470R1B1MPGES is built around a powerful ARM7TDMI RISC CPU core that operates at a maximum frequency of up to 60MHz, providing a solid foundation for high-speed computing and real-time processing.
  • Memory: Equipped with ample memory, it includes 256KB of integrated flash memory and 64KB of RAM, facilitating efficient data storage and quick access to frequently used instructions.
  • Peripherals: This MCU comes with a plethora of peripherals such as multiple serial communication interfaces, including CAN, SPI, and UART, which enable seamless connectivity and data exchange with other devices.
  • Analog Features: It also boasts a 10-bit analog-to-digital converter (ADC) with 8 channels, allowing for precise analog signal measurement and conversion for various sensor inputs.
  • Timers: For accurate event timing and pulse generation, the SM470R1B1MPGES includes a range of timers, including a Real-Time Interrupt Timer and a Watchdog Timer for system reliability.

Applications

The versatility of the SM470R1B1MPGES makes it suitable for a broad spectrum of applications, particularly in the fields of industrial control, automotive systems, and communication infrastructure. Its robust feature set ensures that it can handle the demands of motor control, process control, and complex algorithms necessary for advanced embedded systems.

Support and Resources

Texas Instruments provides extensive support for the SM470R1B1MPGES, including detailed datasheets, technical documents, and software tools to aid developers in the integration and deployment of this MCU in their projects. The company's commitment to quality and customer support ensures that designers can rely on the SM470R1B1MPGES for their critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess