The MBRX0540 is a Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). It is designed for applications requiring high efficiency and fast switching speeds.
Applications:
- DC-DC converters
- Freewheeling diodes in inductive circuits
- Reverse polarity protection
- High-frequency rectification
- Solar power systems
Features:
- Low forward voltage drop
- High surge current capability
- High-frequency operation
- Guard Ring Construction for Transient Protection
- Small surface mount package (SOD-123)
Benefits:
- Improved efficiency in power supply applications
- Reduced power losses and heat generation
- Enhanced reliability of electronic equipment
- Simplified circuit design with a compact component
- Good high temperature performance
Additional Details:
The MBRX0540 has a maximum repetitive peak reverse voltage of 40V and a maximum average forward current of 0.5A. Its forward voltage drop is typically 0.39V at 0.5A. The device is available in a SOD-123 package. It operates over a temperature range of -65°C to +125°C. The low forward voltage drop minimizes conduction losses, improving efficiency. The high surge current capability ensures that the diode can withstand large current surges without damage. Its guard ring construction further enhances its reliability against voltage transients. The small package size is ideal for space-constrained applications and also helps minimize parasitic inductances, improving high frequency performance. The Schottky barrier design provides very fast switching speeds, which are crucial for high-frequency applications.