EN
  • EN
  • DE

S5LS20206ASGWTMEP

Part No S5LS20206ASGWTMEP
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 2MB FLASH 337NFBGA / ARM® Cortex®-R4F series Microcontroller IC 16/32-Bit 160MHz 2MB (2M x 8) FLASH 337-NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Hercules™ TMS570 ARM® Cortex®-R
Package Tube
Core Processor ARM® Cortex®-R4F
Core Size 16/32-Bit
Speed 160MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR
Number of I/O 115
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 160K x 8
Supply Voltage - Operating 1.35V ~ 1.65V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 337-BGA
Supplier Device Package 337-NFBGA
Base Product Number S5LS20206
Standard Package 90
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.31.0001
Win Source Part Number 1261970-S5LS20206ASGWTMEP
Ultra Librarian 3D Model Ultra Librarian S5LS20206ASGWTMEP CAD Model

Description

The Texas Instruments S5LS20206ASGWTMEP is a high-performance, precision integrated circuit designed for a wide range of applications requiring robust operational characteristics. This product is part of Texas Instruments' commitment to delivering state-of-the-art electronic components that meet the rigorous demands of industrial, automotive, and military applications.

Key Features

  • Enhanced Reliability: The S5LS20206ASGWTMEP is designed to withstand extreme environmental conditions, making it suitable for applications where reliability is paramount. It is characterized for enhanced low-power operation and stability over a broad temperature range.
  • High Precision: This device offers precise electrical characteristics, ensuring accurate signal processing and control in critical systems. Its design focuses on minimizing variations and maintaining performance across various operating conditions.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the S5LS20206ASGWTMEP provides superior performance in a compact form factor. This allows for efficient use of space on printed circuit boards (PCBs) and simplifies system design.

Applications

The versatility of the S5LS20206ASGWTMEP makes it ideal for a range of applications, including:

  • Automotive systems that require high reliability and performance under harsh conditions.
  • Industrial automation and control systems needing precise measurements and control.
  • Military and aerospace electronics where durability and dependability are critical.
  • Communication infrastructure that demands consistent and reliable operation.

Product Specifications

The S5LS20206ASGWTMEP is built with the following specifications:

  • Robust operating temperature range suitable for extreme environments.
  • Highly stable electrical characteristics for reliable performance.
  • Compact package design for space-saving integration into various systems.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their support team. The S5LS20206ASGWTMEP represents Texas Instruments' dedication to quality and performance, making it an excellent choice for your advanced electronic system needs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess