EN
  • EN
  • DE

SP385ACT/TR

Part No SP385ACT/TR
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 192065-SP385ACT/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP385ACT/TR CAD Model

Description

The SP385ACT/TR is a multi-protocol transceiver manufactured by Exar Corporation. This transceiver is designed to support multiple serial communication standards, providing flexibility in various applications that require different communication protocols. The "/TR" suffix typically indicates that the device is supplied in tape and reel packaging, suitable for automated assembly processes.

Applications:

  • Industrial Automation: Supporting communication between various industrial devices using different serial protocols.
  • Networking Equipment: Enabling multi-protocol communication in network devices.
  • Point-of-Sale (POS) Systems: Providing compatibility with different POS peripherals using various serial interfaces.
  • Embedded Systems: Facilitating communication in embedded systems that require support for multiple serial standards.
  • Data Acquisition Systems: Supporting communication between data acquisition modules and host computers.

Features:

  • Multi-Protocol Support: Supports multiple serial communication standards, including RS-232, RS-485, and RS-422.
  • Automatic Protocol Detection: Automatically detects the communication protocol in use.
  • High Data Rate: Supports high-speed data transmission for demanding applications.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.
  • ESD Protection: Provides electrostatic discharge (ESD) protection to protect the device from damage.
  • Small Package: Available in a compact package for easy integration into various applications.
  • Tape and Reel Packaging: Supplied in tape and reel packaging for automated assembly.

Benefits:

  • Flexibility: Supports multiple serial communication standards, providing flexibility in various applications.
  • Simplified Design: Simplifies system design by integrating multiple communication protocols into a single device.
  • Reduced Component Count: Reduces the number of components required in a system, saving space and cost.
  • Improved Reliability: Provides ESD protection to protect the device from damage.
  • Cost Savings: Reduces overall system cost by integrating multiple functions into a single device.
  • Efficient Assembly: Tape and reel packaging facilitates automated assembly.

The SP385ACT/TR typically includes a configurable interface that allows the user to select the desired communication protocol. It often features integrated termination resistors for RS-485 and RS-422 communication, simplifying the design and reducing the number of external components required. The device is designed to operate from a single power supply and typically includes built-in protection features, such as overvoltage protection and short-circuit protection. Its multi-protocol capability allows designers to create systems that can interface with a wide range of devices using different communication standards.

The SP385ACT/TR is commonly used in applications where compatibility with multiple serial communication standards is required. Consulting the device datasheet is crucial for detailed specifications, application guidelines, and proper selection of external components.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess