EN
  • EN
  • DE
  • IT

RF430FRL152HCRGER

Part No RF430FRL152HCRGER
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 24VQFN  /  RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C, SPI 1.45V ~ 1.65V 24-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr Texas Instruments
Package Tape & Reel
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3, NFC
Interface I2C, SPI
Voltage - Supply 1.45V ~ 1.65V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number RF430FRL152
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-42545-6,RF430FRL152HCRGER-ND,-RF430FRL152HCRGER-NDR,-296-42545-1-ND,296-42545-2,296-42545-1
Standard Package 3,000
Win Source Part Number 1167939-RF430FRL152HCRGER
Ultra Librarian 3D Model Ultra Librarian RF430FRL152HCRGER CAD Model

Description

The RF430FRL152HCRGER from Texas Instruments is an innovative NFC (Near Field Communication) sensor transponder that integrates a fully programmable microcontroller (MCU) alongside an analog-to-digital converter (ADC) and an ISO 15693-compliant RF interface. This highly integrated device is designed to facilitate the development of passive, battery-less sensor nodes for a wide range of applications such as medical, industrial, and the Internet of Things (IoT).

Key Features:

  • ISO 15693 Compliant: The device operates in accordance with the ISO 15693 standard for wireless communication, ensuring compatibility with a wide range of NFC-enabled devices.
  • Integrated 14-bit Sigma-Delta ADC: With its built-in ADC, the RF430FRL152HCRGER can directly monitor and digitize analog signals from various sensors without the need for external ADCs.
  • Programmable MCU: The integrated 16-bit MSP430 MCU allows for full programmability, providing flexibility to handle complex tasks and algorithms directly on the chip.
  • Low-Power Operation: The device is optimized for low-power consumption, making it ideal for passive or battery-operated sensor nodes where power availability is a critical concern.
  • Temperature Sensor: An onboard temperature sensor provides the capability to monitor temperature without the need for external components.
  • EEPROM Memory: Equipped with 2KB of EEPROM, the transponder offers ample space for data storage and firmware updates.

Applications:

The RF430FRL152HCRGER is suitable for a variety of applications, particularly where passive and wireless sensor data collection is required. These include:

  • Smart packaging and labeling
  • Wireless environmental monitoring
  • Health and fitness tracking
  • Industrial process control and automation
  • Asset tracking and management

Design Support:

Texas Instruments provides extensive design support for the RF430FRL152HCRGER, including technical documentation, development tools, and software libraries to streamline the design process and reduce time to market.

You May Also Be Interested in

Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
Atmel
IC MULTIPLE ANTENNA DVR 48VQFN
Need more? Email Us
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8794 $55.0352
18+ $5.6446 $101.6028
28+ $5.4682 $153.1096
38+ $5.2918 $201.0884
49+ $5.1154 $250.6546
66+ $4.5863 $302.6958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess