EN
  • EN
  • DE

RF430CL330HIRGTR

Part No RF430CL330HIRGTR
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 16VQFN / RFID Transponder IC 13.56MHz ISO 14443, NFC I²C, SPI 2V ~ 3.6V 16-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr Texas Instruments
Package Tape & Reel
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, NFC
Interface I2C, SPI
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Base Product Number RF430CL330
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-48649-2,RF430CL330HIRGTR-ND,2156-RF430CL330HIRGTR,296-48649-1,296-48649-6,TEXTISRF430CL330HIRGTR
Standard Package 2,000
Win Source Part Number 1001683-RF430CL330HIRGTR
Ultra Librarian 3D Model Ultra Librarian RF430CL330HIRGTR CAD Model

Description

The RF430CL330HIRGTR from Texas Instruments is a dynamic Near Field Communication (NFC) interface transponder that meets NFC Forum Type 4 standards. This innovative product is designed to enable NFC connectivity in a variety of applications, such as consumer electronics, wearable devices, medical equipment, and home automation systems.

With its integrated ISO14443B-compliant RF interface, the RF430CL330HIRGTR facilitates communication with any NFC-enabled reader. It operates at a frequency of 13.56 MHz and offers a fast data transfer rate, making it ideal for quick and seamless data exchanges.

One of the key features of this transponder is its user-programmable non-volatile memory, which provides flexibility for a range of applications. The memory can be easily configured through the provided software, allowing for the storage of custom data such as URLs, text messages, or other small amounts of data that can be accessed via NFC.

The device is also equipped with an SPI or I2C interface, which enables it to connect to a host system. This interface allows for the transfer of data between the RF430CL330HIRGTR and the host microcontroller, thus expanding its functionality and potential uses.

Designed for low-power operation, the RF430CL330HIRGTR is an energy-efficient solution that can be powered through the RF field generated by the NFC reader, eliminating the need for an external power supply. This feature is particularly beneficial for battery-operated devices where power consumption is a critical consideration.

The RF430CL330HIRGTR comes in a small form factor, packaged as a 16-pin QFN (RGTR), making it suitable for space-constrained applications. Its robust design ensures reliable performance across various operating conditions, making it a versatile choice for developers looking to integrate NFC functionality into their products.

Overall, the RF430CL330HIRGTR by Texas Instruments is a powerful and versatile NFC interface transponder that offers ease of integration, flexibility, and efficiency, making it an excellent choice for a wide range of NFC-enabled applications.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $12.3158
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7395 $52.1850
75+ $1.4273 $107.0475
110+ $1.3827 $152.0970
150+ $1.3381 $200.7150
195+ $1.2935 $252.2325
260+ $1.1597 $301.5220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,477 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess