OPA333AIDCKR/OPA333AIDCKT - Texas Instruments Precision Operational Amplifier
The OPA333 series of CMOS operational amplifiers from Texas Instruments offer ultra-low power consumption and are designed for a wide range of applications. These amplifiers are particularly suited for battery-powered systems due to their low power requirements and small footprint. The OPA333AIDCKR and OPA333AIDCKT variants come in a SC-70/SOT-323-5 package, offering a compact solution for space-constrained applications.
Key Features
- Low Power Consumption: With a quiescent current of just 17 µA, these op-amps are optimized for energy-saving designs, making them ideal for portable and battery-operated equipment.
- Supply Voltage Range: They can operate from a single supply voltage ranging from 1.8V to 5.5V, allowing for flexibility in various circuit configurations.
- Low Offset Voltage: The OPA333 series boasts a low input offset voltage of 150 µV (max), which enhances measurement accuracy and stability.
- Rail-to-Rail Input/Output: With rail-to-rail input and output swing, these amplifiers can drive outputs close to the supply rails, maximizing the dynamic range in applications such as data acquisition systems.
- Wide Temperature Range: They are operational over a wide temperature range from -40°C to +125°C, suitable for industrial-grade applications.
- Low Input Bias Current: The input bias current is as low as 0.5 pA, which is beneficial for high-impedance source applications and precision integrators.
Applications
- Portable and battery-powered instruments
- Sensor amplification and signal conditioning
- Medical devices
- Analog filters
- Data acquisition systems
- Wearable technology
The OPA333AIDCKR and OPA333AIDCKT amplifiers from Texas Instruments provide designers with a high-performance solution for a variety of precision analog applications. Their small size, combined with low power consumption and high accuracy, make them an excellent choice for modern electronic systems where efficiency and space are at a premium.