The LM71CISD/NOPB is a high-precision digital temperature sensor developed by Texas Instruments. This advanced sensor provides a digital output corresponding to the temperature measured, making it an ideal solution for a wide range of temperature monitoring applications.
Key Features
- Accuracy: The LM71CISD/NOPB offers impressive accuracy levels, ensuring reliable temperature readings for critical applications.
- Range: This sensor is capable of measuring temperatures from -40°C to +150°C, catering to a broad spectrum of environments and conditions.
- Digital Interface: It includes an SPI (Serial Peripheral Interface) that allows easy integration into existing digital systems, providing a hassle-free interface for data communication.
- Low Power Consumption: Designed for efficiency, the LM71CISD/NOPB is optimized for low power consumption, making it suitable for battery-powered devices.
- Small Form Factor: The compact package allows for integration into space-constrained applications without compromising performance.
Applications
The versatility of the LM71CISD/NOPB makes it an excellent choice for various applications, including:
- Industrial temperature monitoring systems
- Environmental control systems
- Computer peripheral thermal protection
- Electronic test and measurement equipment
- Medical devices
Product Specifications
| Parameter |
Value |
| Operating Temperature Range |
-40°C to +150°C |
| Accuracy |
±1.5°C (max) |
| Interface Type |
SPI |
| Supply Voltage |
2.65V to 5.5V |
| Package/Case |
LLP-6 |
With its high accuracy, wide temperature range, and digital interface, the LM71CISD/NOPB from Texas Instruments stands out as a robust solution for temperature sensing needs in both commercial and industrial applications. Its power efficiency and small footprint further enhance its appeal in modern electronic designs.