EN
  • EN
  • DE

REF7012QFKHT

Part No REF7012QFKHT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description ULTRA-HIGH-PRECISION VOLTAGE REF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000953-REF7012QFKHT
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)- Power Management (PMIC) Voltage Reference
Package Tape & Reel (TR) /Cut Tape (CT)
Package / Case 8-CLCC
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Base Product Number REF7012
Voltage - Output (Min/Fixed) 1.25V
Product Status Active
Ultra Librarian 3D Model Ultra Librarian REF7012QFKHT CAD Model

Description

The REF7012QFKHT is a high-precision voltage reference from Texas Instruments, designed to offer both accuracy and stability for demanding applications. This component is a vital part of many electronic systems, providing a stable reference voltage that ensures the correct operation of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive circuitry.

With a typical output voltage of 2.5V, the REF7012QFKHT boasts an impressive initial accuracy of ±0.05%. This level of precision is maintained over time and varying conditions due to the component's excellent temperature coefficient, which is as low as 3ppm/°C. This feature makes the REF7012QFKHT a reliable choice for applications that operate across a wide range of temperatures.

The REF7012QFKHT is also known for its low noise performance, which is crucial for high-resolution measurements. The low dropout voltage allows the device to function effectively even with minimal headroom above the output voltage, making it highly versatile in systems with tight power supply constraints.

This voltage reference comes in a small form factor, housed in a QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications. The REF7012QFKHT also includes features such as thermal shutdown and short-circuit protection, ensuring the longevity and reliability of both the voltage reference and the system it is a part of.

Texas Instruments has designed the REF7012QFKHT to be easy to implement in a wide range of applications, including medical equipment, precision instrumentation, and industrial automation. Its combination of high accuracy, stability, and robust protection features make it a go-to voltage reference for engineers looking to enhance the performance of their electronic systems.

In summary, the REF7012QFKHT from Texas Instruments is a testament to the company's commitment to providing high-quality components that meet the rigorous demands of modern electronics. Its precision, stability, and reliability make it an essential building block in any application requiring a stable voltage reference.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $4.2891
Renesas Electronics America
IC VREF SERIES 0.08% SOT23-3 / Series Voltage Reference IC Fixed 3V V ±0.08% 7 mA SOT-23-3
Lowest to $5.8417
ON Semiconductor
IC VREF SHUNT ADJ 0.5% SOT23F-3 / Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23F-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $24.7389
Linear Technology
The RH1021-5 is a precision 5V reference with ultralow drift and noise, extremely good long-term stability and almost...
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3 / Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA TO-92-3
Lowest to $0.7083
Analog Devices Inc.
IC VREF SERIES 0.02% 8LCC / Series Voltage Reference IC Fixed 5V V ±0.02% 10 mA 8-CLCC (5x5)
Lowest to $92.5374
Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337
Linear Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3723 $67.1169
6+ $18.3568 $110.1408
9+ $17.7831 $160.0479
12+ $17.2095 $206.5140
16+ $16.6358 $266.1728
21+ $14.9149 $313.2129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 728 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess