Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1172968-EVQPLHA15
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EVQPLHA15 CAD Model

Description

The Panasonic EVQPLHA15 is a tactile switch designed for surface mount applications. This switch is commonly used for providing momentary contact in a variety of electronic devices. Known for its reliability and compact size, it integrates easily into various designs.

Applications

  • Mobile Phones: Used as side buttons for volume control or power.
  • Remote Controls: Commonly implemented as channel or menu selection buttons.
  • Gaming Controllers: Employed for button inputs on gamepads and joysticks.
  • Audio Equipment: Integrated into audio players for play, pause, and other control functions.
  • Consumer Electronics: Used in a variety of electronic devices requiring a tactile feedback switch.

Features

  • Surface Mount Technology (SMT): Designed for easy and efficient surface mount assembly.
  • Tactile Feedback: Provides distinct tactile feedback for positive user experience.
  • Compact Size: Small footprint allows for high-density mounting on PCBs.
  • High Reliability: Durable construction ensures long-term, consistent performance.
  • Momentary Contact: Provides a momentary electrical connection when pressed.
  • Operating Force: Requires specific actuation force (check datasheet for value).
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Ease of Assembly: Simplified manufacturing process with surface mount design.
  • Enhanced User Experience: Tactile feedback provides clear actuation confirmation.
  • Space Efficiency: Compact size maximizes board space utilization.
  • Long-Term Reliability: Ensures consistent performance over the product's lifespan.
  • Wide Applicability: Suitable for a broad range of electronic applications.

Additional Details

The EVQPLHA15 tactile switch is typically supplied in tape and reel packaging for automated assembly. Detailed specifications, including dimensions, electrical characteristics, and recommended reflow soldering profiles, are available in the product datasheet. Key parameters such as contact resistance, insulation resistance, and dielectric strength should be considered. Proper handling and storage practices should be observed to prevent damage. The operating temperature range and mechanical life expectancy are also important factors for design considerations. Always refer to the official datasheet prior to design implementation.

You May Also Be Interested in

C&K Components
Switch Tactile N.O. SPST Flush Round Button Gull Wing 0.05A 12VDC 1000000Cycle 1.57N SMD T/R
Lowest to $0.5130
ECAD model for PTS530GM055SMTRLFS
C&K Components
SWITCH TACTILE SPST-NO 50MA 32V
Need more? Email Us
ECAD model for KMR741NG ULC LFS
ALPS Electric
SMD Tactile Switches 3.9x3.55x1.5mm 220gf
Lowest to $0.1035
ECAD model for SKRELBE010
Omron
SWITCH TACTILE SPST-NO 0.05A 12V / Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 1.59N SMD T/R
Lowest to $0.5653
ECAD model for B3U-3100P-B
Apem Inc.
Lowest to $9.4368
ECAD model for DTSM-32R-V-T/R
Citizen
SWITCH TACT SPS 0.02A 12V SMD / Tactile Switch SPST-NO Top Actuated
Need more? Email Us
ECAD model for LS75C2D7
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
ECAD model for EVQ-P2R02M
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V / Tactile Switch SPST-NO Top Actuated Through Hole
Need more? Email Us
ECAD model for EVQ-21507K
Apem Inc.
SWITCH TACTILE
Need more? Email Us
ECAD model for DTSF-61N-V-T/R

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0790 $50.1650
1,355+ $0.0740 $100.2700
2,100+ $0.0715 $150.1500
3,010+ $0.0665 $200.1650
3,910+ $0.0640 $250.2400
4,880+ $0.0615 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 65,000 pieces
MOQ: 635 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention