EN
  • EN
  • DE

RH1021BMH-5

Part No RH1021BMH-5
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description The RH1021-5 is a precision 5V reference with ultralow drift and noise, extremely good long-term stability and almost...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 5.969 mm
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Nominal Supply Current 1.2 mA
Number of Outputs 1
Number of Pins 8
Output Current 10 mA
Output Voltage 5 V
Win Source Part Number 1220033-RH1021BMH-5
Categories PMIC - Voltage Reference
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH1021BMH-5 CAD Model

Description

Introducing the RH1021BMH-5 Precision Voltage Reference

The RH1021BMH-5 is a state-of-the-art precision voltage reference component from Linear Technology, designed to provide a stable and accurate reference voltage for high-performance analog circuits. This product is particularly well-suited for applications that demand high stability and low noise performance under harsh environmental conditions.

Key Features

  • High Accuracy: The RH1021BMH-5 offers an impressive initial accuracy, ensuring precise voltage regulation for sensitive electronic applications.
  • Low Temperature Coefficient: With an excellent temperature coefficient, this voltage reference maintains its accuracy across a wide range of operating temperatures, making it ideal for both commercial and industrial environments.
  • Low Noise: Minimizing system noise is critical in precision applications, and the RH1021BMH-5 excels in providing a low-noise voltage reference, contributing to the overall system performance.
  • Stable Over Time: Long-term stability is a hallmark of this component, ensuring that it delivers consistent performance throughout its lifespan.
  • Radiation Hardened: Designed to withstand radiation environments, the RH1021BMH-5 is suitable for aerospace and defense applications where exposure to radiation is a concern.

Applications

The versatility of the RH1021BMH-5 allows it to be used in a variety of demanding applications, including:

  • High-precision data acquisition systems
  • A/D and D/A converters
  • Industrial control systems
  • Automotive electronics
  • Medical equipment
  • Space and satellite systems

Product Specifications

The RH1021BMH-5 voltage reference comes in a hermetically sealed package, ensuring robust performance in challenging conditions. It has a typical output voltage of 5V, with other key specifications that make it a reliable choice for critical applications where precision is paramount.

Conclusion

The RH1021BMH-5 from Linear Technology represents a blend of precision engineering, reliability, and durability. It stands out as a preferred choice for engineers and designers who require a dependable voltage reference in systems where accuracy and stability cannot be compromised.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess